onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FDB0300N1007L

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1324732-FDB0300N1007 L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 26A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.8W, 250W (Tc) Supplier Device Package: TO-263-7 Gate Charge (Qg) (Max) @ Vgs: 113 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8295 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-7, D²Pak (6 Leads + Tab) ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: 2156-FDB0300N1007L,O NSFSCFDB0300N1007L Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1324732-FDB0300N1007 L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 26A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.8W, 250W (Tc) Supplier Device Package: TO-263-7 Gate Charge (Qg) (Max) @ Vgs: 113 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8295 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-7, D²Pak (6 Leads + Tab) ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: 2156-FDB0300N1007L,O NSFSCFDB0300N1007L Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324732-FDB0300N1007L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324732-FDB0300N1007L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324732-FDB0300N1007L
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1324732-FDB0300N1007 L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 26A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.8W, 250W (Tc) Supplier Device Package: TO-263-7 Gate Charge (Qg) (Max) @ Vgs: 113 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8295 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-7, D²Pak (6 Leads + Tab) ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: 2156-FDB0300N1007L,O NSFSCFDB0300N1007L Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1324732-FDB0300N1007L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 200A (Tc)
Rds On (Max) @ Id, Vgs: 3mOhm @ 26A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.8W, 250W (Tc)
Supplier Device Package: TO-263-7
Gate Charge (Qg) (Max) @ Vgs: 113 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8295 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-7, D²Pak (6 Leads + Tab)
ECCN: EAR99
Fake Threat In the Open Market: 76
HTSUS: 8542.39.0001
Other Part Number: 2156-FDB0300N1007L,ONSFSCFDB0300N1007L
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - FDB0300N1007LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0300N1007LDKR-ND
Single FETs, MOSFETs FDB0300N1007LDKR-ND
N-Channel 100V 200A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

N-Channel 100V 200A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0300N1007LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0300N1007LTR-ND
Single FETs, MOSFETs FDB0300N1007LTR-ND
N-Channel 100V 200A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

N-Channel 100V 200A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0300N1007LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0300N1007LCT-ND
Single FETs, MOSFETs FDB0300N1007LCT-ND
N-Channel 100V 200A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

N-Channel 100V 200A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V TO263 7L JEDEC GREEN EMC

MOSFET 100V TO263 7L JEDEC GREEN EMC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB0300N1007L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB0300N1007L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB0300N1007L
MOSFET N-CH 100V 200A TO263-7

MOSFET N-CH 100V 200A TO263-7

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324732-FDB0300N1007L FDB0300N1007LDKR-ND FDB0300N1007L FDB0300N1007L
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data