onsemi Single FETs, MOSFETs FDB0250N807L

Description
N-Channel 80V 240A (Tc) 3.8W (Ta), 214W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet
Description
N-Channel 80V 240A (Tc) 3.8W (Ta), 214W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB0250N807LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0250N807LDKR-ND
Single FETs, MOSFETs FDB0250N807LDKR-ND
N-Channel 80V 240A (Tc) 3.8W (Ta), 214W (Tc) Surface Mount TO-263-7

N-Channel 80V 240A (Tc) 3.8W (Ta), 214W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0250N807LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0250N807LTR-ND
Single FETs, MOSFETs FDB0250N807LTR-ND
N-Channel 80V 240A (Tc) 3.8W (Ta), 214W (Tc) Surface Mount TO-263-7

N-Channel 80V 240A (Tc) 3.8W (Ta), 214W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0250N807LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0250N807LCT-ND
Single FETs, MOSFETs FDB0250N807LCT-ND
N-Channel 80V 240A (Tc) 3.8W (Ta), 214W (Tc) Surface Mount TO-263-7

N-Channel 80V 240A (Tc) 3.8W (Ta), 214W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Mosfet, N-Ch, 80V, 240A, To-263-7; Transistor Polarity Onsemi - 84Y5823 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 240A, To-263-7; Transistor Polarity Onsemi
84Y5823
Mosfet, N-Ch, 80V, 240A, To-263-7; Transistor Polarity Onsemi 84Y5823
MOSFET, N-CH, 80V, 240A, TO-263-7; Transistor Polarity:N Channel; Continuous Drain Current Id:240A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 240A, TO-263-7; Transistor Polarity:N Channel; Continuous Drain Current Id:240A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB0250N807L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB0250N807L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB0250N807L
MOSFET N-CH 80V 240A TO263-7

MOSFET N-CH 80V 240A TO263-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V TO263 7L JEDEC GREEN EMC

MOSFET 80V TO263 7L JEDEC GREEN EMC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDB0250N807LDKR-ND 84Y5823 FDB0250N807L FDB0250N807L
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 80V, 240A, To-263-7; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2207343P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
8 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details