onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB024N08BL7 FDB024N08BL7

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173695-FDB024N08BL7 Series: PowerTrench Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Family Name: FDB024N08BL7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: D2PAK (TO-263) Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 178nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13530pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 246W (Tc) Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): IPB030N08N3GATMA1; IPB019N08N3GATMA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173695-FDB024N08BL7 Series: PowerTrench Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Family Name: FDB024N08BL7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: D2PAK (TO-263) Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 178nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13530pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 246W (Tc) Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): IPB030N08N3GATMA1; IPB019N08N3GATMA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB024N08BL7 - 1173695-FDB024N08BL7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB024N08BL7
1173695-FDB024N08BL7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB024N08BL7 1173695-FDB024N08BL7
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173695-FDB024N08BL7 Series: PowerTrench Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Family Name: FDB024N08BL7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: D2PAK (TO-263) Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 178nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13530pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 246W (Tc) Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): IPB030N08N3GATMA1; IPB019N08N3GATMA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173695-FDB024N08BL7
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Family Name: FDB024N08BL7
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: D2PAK (TO-263)
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 178nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 13530pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 246W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): IPB030N08N3GATMA1; IPB019N08N3GATMA1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDB024N08BL7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB024N08BL7CT-ND
Single FETs, MOSFETs FDB024N08BL7CT-ND
N-Channel 80V 120A (Tc) 246W (Tc) Surface Mount TO-263-7

N-Channel 80V 120A (Tc) 246W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB024N08BL7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB024N08BL7TR-ND
Single FETs, MOSFETs FDB024N08BL7TR-ND
N-Channel 80V 120A (Tc) 246W (Tc) Surface Mount TO-263-7

N-Channel 80V 120A (Tc) 246W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB024N08BL7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB024N08BL7DKR-ND
Single FETs, MOSFETs FDB024N08BL7DKR-ND
N-Channel 80V 120A (Tc) 246W (Tc) Surface Mount TO-263-7

N-Channel 80V 120A (Tc) 246W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Singapore, Singapore
N-Channel 80V MOSFET Transistor
2088-FDB024N08BL7
N-Channel 80V MOSFET Transistor 2088-FDB024N08BL7
MOSFETs 80V N-Channel PowerTrench MOSFET Product overview: FDB024N08BL7 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB024N08BL7 can be used for catalog matching and distributor lookup.

MOSFETs 80V N-Channel PowerTrench MOSFET Product overview: FDB024N08BL7 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB024N08BL7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB024N08BL7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB024N08BL7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB024N08BL7
MOSFET N-CH 80V 120A TO263-7

MOSFET N-CH 80V 120A TO263-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V N-Channel PowerTrench MOSFET

MOSFET 80V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDB024N08BL7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB024N08BL7
Single FETs, MOSFETs FDB024N08BL7
MOSFET N-CH 80V 120A TO263-7

MOSFET N-CH 80V 120A TO263-7

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 120A, 175Deg C, 246W Rohs Compliant Onsemi - 54AH8614 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 120A, 175Deg C, 246W Rohs Compliant Onsemi
54AH8614
Mosfet, N-Ch, 80V, 120A, 175Deg C, 246W Rohs Compliant Onsemi 54AH8614
MOSFET, N-CH, 80V, 120A, 175DEG C, 246W ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 120A, 175DEG C, 246W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1173695-FDB024N08BL7 FDB024N08BL7CT-ND 2088-FDB024N08BL7 FDB024N08BL7 FDB024N08BL7 FDB024N08BL7 54AH8614
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB024N08BL7 Single FETs, MOSFETs N-Channel 80V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 80V, 120A, 175Deg C, 246W Rohs Compliant Onsemi
Package Type TO-263; SOT3 TO-263; TO-263-7, D2PAK (6 Leads + Tab) Reel TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D²Pak (6 Leads + Tab) TO-3
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.2270 kS
PD 246 milliwatts 246000 milliwatts
Unlock Full Specs
to access all available technical data