onsemi 80V MOSFET Transistor FDB0190N807L

Description
MOSFETs 80V TO263 7L JEDEC GREEN EMC Product overview: FDB0190N807L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0190N807L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 80V TO263 7L JEDEC GREEN EMC Product overview: FDB0190N807L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0190N807L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V MOSFET Transistor
2088-FDB0190N807L
80V MOSFET Transistor 2088-FDB0190N807L
MOSFETs 80V TO263 7L JEDEC GREEN EMC Product overview: FDB0190N807L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0190N807L can be used for catalog matching and distributor lookup.

MOSFETs 80V TO263 7L JEDEC GREEN EMC Product overview: FDB0190N807L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0190N807L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0190N807L - 918981-FDB0190N807L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0190N807L
918981-FDB0190N807L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0190N807L 918981-FDB0190N807L
Manufacturer: ON Semiconductor Win Source Part Number: 918981-FDB0190N807L Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 270A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: FDB0190 Categories: Discrete Semiconductor Products Case / Package: TO-263-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDB0190N807LTR, FDB0190N807LCT, FDB0190N807LDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 918981-FDB0190N807L
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 270A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7
Package: TO-263-7, D2Pak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDB0190
Categories: Discrete Semiconductor Products
Case / Package: TO-263-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDB0190N807LTR, FDB0190N807LCT, FDB0190N807LDKR

Buy Now Datasheet
Single FETs, MOSFETs - FDB0190N807LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0190N807LDKR-ND
Single FETs, MOSFETs FDB0190N807LDKR-ND
N-Channel 80V 270A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

N-Channel 80V 270A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0190N807LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0190N807LCT-ND
Single FETs, MOSFETs FDB0190N807LCT-ND
N-Channel 80V 270A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

N-Channel 80V 270A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0190N807LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0190N807LTR-ND
Single FETs, MOSFETs FDB0190N807LTR-ND
N-Channel 80V 270A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

N-Channel 80V 270A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0190N807L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB0190N807L
Single FETs, MOSFETs FDB0190N807L
MOSFET N-CH 80V 270A TO263-7

MOSFET N-CH 80V 270A TO263-7

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V TO263 7L JEDEC GREEN EMC

MOSFET 80V TO263 7L JEDEC GREEN EMC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB0190N807L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB0190N807L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB0190N807L
MOSFET N-CH 80V 270A TO263-7

MOSFET N-CH 80V 270A TO263-7

Supplier's Site
Mosfet, N-Ch, 80V, 270A, To-263-7; Transistor Polarity Onsemi - 84Y5822 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 270A, To-263-7; Transistor Polarity Onsemi
84Y5822
Mosfet, N-Ch, 80V, 270A, To-263-7; Transistor Polarity Onsemi 84Y5822
MOSFET, N-CH, 80V, 270A, TO-263-7; Transistor Polarity:N Channel; Continuous Drain Current Id:270A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 270A, TO-263-7; Transistor Polarity:N Channel; Continuous Drain Current Id:270A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 270A, 175Deg C, 250W; Transistor Polarity Onsemi - 01AC8522 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 270A, 175Deg C, 250W; Transistor Polarity Onsemi
01AC8522
Mosfet, N-Ch, 80V, 270A, 175Deg C, 250W; Transistor Polarity Onsemi 01AC8522
MOSFET, N-CH, 80V, 270A, 175DEG C, 250W; Transistor Polarity:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:270A; On Resistance Rds(on):0.0013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N-CH, 80V, 270A, 175DEG C, 250W; Transistor Polarity:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:270A; On Resistance Rds(on):0.0013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDB0190N807L 918981-FDB0190N807L FDB0190N807LDKR-ND FDB0190N807L FDB0190N807L FDB0190N807L 84Y5822 01AC8522
Product Name 80V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0190N807L Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 270A, To-263-7; Transistor Polarity Onsemi Mosfet, N-Ch, 80V, 270A, 175Deg C, 250W; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.1330 kS
PD 3.8 milliwatts 3800 milliwatts
Package Type Reel TO-263; SOT3; TO-263-7 TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D²Pak (6 Leads + Tab) 249 nC @ 10 V TO-3; TO-263 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR540ZTRL - 138275-AUIRFR540ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 91000 milliwatts
View Details
7 suppliers