onsemi 60V MOSFET Transistor FDB0170N607L

Description
MOSFETs 60V TO263 7L JEDEC GREEN EMC Product overview: FDB0170N607L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0170N607L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 60V TO263 7L JEDEC GREEN EMC Product overview: FDB0170N607L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0170N607L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V MOSFET Transistor
2088-FDB0170N607L
60V MOSFET Transistor 2088-FDB0170N607L
MOSFETs 60V TO263 7L JEDEC GREEN EMC Product overview: FDB0170N607L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0170N607L can be used for catalog matching and distributor lookup.

MOSFETs 60V TO263 7L JEDEC GREEN EMC Product overview: FDB0170N607L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0170N607L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323920-FDB0170N607L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323920-FDB0170N607L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323920-FDB0170N607L
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1323920-FDB0170N607L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 300A (Tc) Rds On (Max) @ Id, Vgs: 1.4mOhm @ 39A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.8W, 250W (Tc) Supplier Device Package: TO-263-7 Gate Charge (Qg) (Max) @ Vgs: 243 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 19250 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-7, D²Pak (6 Leads + Tab) ECCN: EAR99 Fake Threat In the Open Market: 79 HTSUS: 8542.39.0001 Other Part Number: 2156-FDB0170N607L,ON SFSCFDB0170N607L Drive Voltage (Max Rds On, Min Rds On): 10V

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1323920-FDB0170N607L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 300A (Tc)
Rds On (Max) @ Id, Vgs: 1.4mOhm @ 39A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.8W, 250W (Tc)
Supplier Device Package: TO-263-7
Gate Charge (Qg) (Max) @ Vgs: 243 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 19250 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-7, D²Pak (6 Leads + Tab)
ECCN: EAR99
Fake Threat In the Open Market: 79
HTSUS: 8542.39.0001
Other Part Number: 2156-FDB0170N607L,ONSFSCFDB0170N607L
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - FDB0170N607LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0170N607LCT-ND
Single FETs, MOSFETs FDB0170N607LCT-ND
N-Channel 60V 300A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

N-Channel 60V 300A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0170N607LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0170N607LTR-ND
Single FETs, MOSFETs FDB0170N607LTR-ND
N-Channel 60V 300A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

N-Channel 60V 300A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0170N607LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0170N607LDKR-ND
Single FETs, MOSFETs FDB0170N607LDKR-ND
N-Channel 60V 300A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

N-Channel 60V 300A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V TO263 7L JEDEC GREEN EMC

MOSFET 60V TO263 7L JEDEC GREEN EMC

Buy Now Datasheet
Single FETs, MOSFETs - FDB0170N607L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB0170N607L
Single FETs, MOSFETs FDB0170N607L
MOSFET N-CH 60V 300A TO263-7

MOSFET N-CH 60V 300A TO263-7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB0170N607L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB0170N607L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB0170N607L
MOSFET N-CH 60V 300A TO263-7

MOSFET N-CH 60V 300A TO263-7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDB0170N607L 1323920-FDB0170N607L FDB0170N607LCT-ND FDB0170N607L FDB0170N607L FDB0170N607L
Product Name 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.1590 kS
PD 3.8 milliwatts 3800 to 250000 milliwatts 3800 milliwatts
Package Type Reel TO-263; SOT3; TO-263-7, D²Pak (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D²Pak (6 Leads + Tab) 243 nC @ 10 V
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers