onsemi Single FETs, MOSFETs FDB0165N807L

Description
N-Channel 80V 310A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet
Description
N-Channel 80V 310A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB0165N807LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0165N807LTR-ND
Single FETs, MOSFETs FDB0165N807LTR-ND
N-Channel 80V 310A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7

N-Channel 80V 310A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0165N807LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0165N807LCT-ND
Single FETs, MOSFETs FDB0165N807LCT-ND
N-Channel 80V 310A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7

N-Channel 80V 310A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0165N807LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0165N807LDKR-ND
Single FETs, MOSFETs FDB0165N807LDKR-ND
N-Channel 80V 310A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7

N-Channel 80V 310A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0165N807L - 871582-FDB0165N807L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0165N807L
871582-FDB0165N807L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0165N807L 871582-FDB0165N807L
Manufacturer: ON Semiconductor Win Source Part Number: 871582-FDB0165N807L Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 310A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: FDB0165 Categories: Discrete Semiconductor Products Case / Package: TO-263-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDB0165N807LTR, FDB0165N807L-ND, FDB0165N807LCT, FDB0165N807LDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 871582-FDB0165N807L
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 310A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7
Package: TO-263-7, D2Pak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDB0165
Categories: Discrete Semiconductor Products
Case / Package: TO-263-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDB0165N807LTR, FDB0165N807L-ND, FDB0165N807LCT, FDB0165N807LDKR

Buy Now Datasheet
Singapore, Singapore
150V MOSFET Transistor
2088-FDB0165N807L
150V MOSFET Transistor 2088-FDB0165N807L
MOSFETs 150V 7L JEDEC GREEN EMC Product overview: FDB0165N807L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0165N807L can be used for catalog matching and distributor lookup.

MOSFETs 150V 7L JEDEC GREEN EMC Product overview: FDB0165N807L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0165N807L can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V 7L JEDEC GREEN EMC

MOSFET 150V 7L JEDEC GREEN EMC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB0165N807L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB0165N807L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB0165N807L
MOSFET N-CH 80V 310A TO263-7

MOSFET N-CH 80V 310A TO263-7

Supplier's Site
MOSFET 150V 7L JEDEC GREEN EMC - 598-FDB0165N807L - Utmel Electronic Limited
Hong Kong, China
MOSFET 150V 7L JEDEC GREEN EMC
598-FDB0165N807L
MOSFET 150V 7L JEDEC GREEN EMC 598-FDB0165N807L
MOSFET 150V 7L JEDEC GREEN EMC

MOSFET 150V 7L JEDEC GREEN EMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDB0165N807LTR-ND 871582-FDB0165N807L 2088-FDB0165N807L FDB0165N807L FDB0165N807L 598-FDB0165N807L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0165N807L 150V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 150V 7L JEDEC GREEN EMC
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; SOT3; TO-263-7 Reel 23660 pF @ 40 V
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products