MOSFETs 40V N-Channel Power Trench MOSFET Product overview: FDB0105N407L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0105N407L can be used for catalog matching and distributor lookup.
N-Channel 40V 460A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7
Manufacturer: ON Semiconductor
Win Source Part Number: 918980-FDB0105N407L
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 460A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7
Package: TO-263-7, D2Pak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDB0105
Categories: Discrete Semiconductor Products
Case / Package: TO-263-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDB0105N407LTR, FDB0105N407LCT, FDB0105N407LDKR
MOSFET 40V N-Channel Power Trench MOSFET
MOSFET N-CH 40V 460A TO263-7
MOSFET N-CH 40V 460A TO263-7
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDB0105N407L | FDB0105N407LTR-ND | 918980-FDB0105N407L | FDB0105N407L | FDB0105N407L | FDB0105N407L |
| Product Name | N-Channel 40V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0105N407L | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.2860 kS | |||||
| PD | 300 milliwatts | 3800 milliwatts | ||||
| Package Type | Reel | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | TO-263; SOT3; TO-263-7 | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | TO-263; TO-263-7, D²Pak (6 Leads + Tab) |