MOSFETs 250V N-Channel MOSFET Product overview: FDA69N25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDA69N25 can be used for catalog matching and distributor lookup.
N-Channel 250V 69A (Tc) 480W (Tc) Through Hole TO-3PN
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037950-FDA69N25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 480W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 69A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 4640pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 41 mOhm @ 34.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 450
MOSFET N-CH 250V 69A TO3PN
MOSFET N-CH 250V 69A TO3PN
MOSFET, N-CH, 250V, 69A, TO-3PN-3; Transistor Polarity:N Channel; Continuous Drain Current Id:69A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 8090792 | 8090792P | 2088-FDA69N25 | FDA69N25-ND | 1037950-FDA69N25 | FDA69N25 | FDA69N25 | FDA69N25 | 46AC0756 |
| Product Name | MOSFETs | MOSFETs | N-Channel 250V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA69N25 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 250V, 69A, To-3Pn-3; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| Package Type | To-3pn | TO-3PN | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3; TO-3PN | TO-3; TO-3P-3, SC-65-3 | 100 nC @ 10 V | TO-3 | |
| Number of units in IC | 1 | ||||||||
| PD | 480 milliwatts | 480000 milliwatts | 480000 milliwatts |