onsemi 280V 62A MOSFET Transistor FDA62N28

Description
MOSFET N-CH 280V 62A TO-3P Product overview: FDA62N28 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 280V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA62N28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 280V 62A TO-3P Product overview: FDA62N28 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 280V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA62N28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
280V 62A MOSFET Transistor
278-FDA62N28
280V 62A MOSFET Transistor 278-FDA62N28
MOSFET N-CH 280V 62A TO-3P Product overview: FDA62N28 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 280V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA62N28 can be used for catalog matching and distributor lookup.

MOSFET N-CH 280V 62A TO-3P Product overview: FDA62N28 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 280V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA62N28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA62N28 - 1037949-FDA62N28 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA62N28
1037949-FDA62N28
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA62N28 1037949-FDA62N28
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037949-FDA62N28 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 280V Continuous Drain Current at 25°C: 62A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 4630pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 51 mOhm @ 31A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037949-FDA62N28
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 280V
Continuous Drain Current at 25°C: 62A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 4630pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 51 mOhm @ 31A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - FDA62N28-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDA62N28-ND
Single FETs, MOSFETs FDA62N28-ND
N-Channel 280V 62A (Tc) 500W (Tc) Through Hole TO-3PN

N-Channel 280V 62A (Tc) 500W (Tc) Through Hole TO-3PN

Buy Now Datasheet
MOSFET N-CH 280V 62A TO-3P - 598-FDA62N28 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 280V 62A TO-3P
598-FDA62N28
MOSFET N-CH 280V 62A TO-3P 598-FDA62N28
MOSFET N-CH 280V 62A TO-3P

MOSFET N-CH 280V 62A TO-3P

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDA62N28 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDA62N28
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDA62N28
MOSFET N-CH 280V 62A TO3PN

MOSFET N-CH 280V 62A TO3PN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDA62N28 1037949-FDA62N28 FDA62N28-ND 598-FDA62N28 FDA62N28
Product Name 280V 62A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA62N28 Single FETs, MOSFETs MOSFET N-CH 280V 62A TO-3P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 500000 milliwatts 500000 milliwatts 500000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data