Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040251-FDA28N50F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 5387pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 175 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MOSFETs 500V 28A N-Channel Product overview: FDA28N50F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 28A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDA28N50F can be used for catalog matching and distributor lookup.
N-Channel 500V 28A (Tc) 310W (Tc) Through Hole TO-3PN
MOSFET, N-CH, 500V, 28A, 150DEG C, 310W ROHS COMPLIANT: YES
MOSFET N-CH 500V 28A TO3PN
MOSFET N-CH 500V 28A TO3PN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 040251-FDA28N50F | 2088-FDA28N50F | FDA28N50F-ND | 54AH8612 | FDA28N50F | FDA28N50F | FDA28N50F |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA28N50F | N-Channel 500V 28A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 500V, 28A, 150Deg C, 310W Rohs Compliant Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 500 volts | 500 volts | |||||
| PD | 310000 milliwatts | 310 milliwatts | 310000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-3; SOT3; TO-3PN | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3 | TO-3P-3, SC-65-3 | TO-3; TO-3P-3, SC-65-3 |