N-Channel 500V 28A (Tc) 310W (Tc) Through Hole TO-3PN
MOSFETs UniFET 500V Product overview: FDA28N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDA28N50 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 140506-FDA28N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 5140pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 155 mOhm @ 14A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Lighting
Quantity per package: 450
MOSFET N-CH 500V 28A TO3PN
MOSFET, N-CH, 500V, 28A, 150DEG C, 310W ROHS COMPLIANT: YES
MOSFET N-CH 500V 28A TO3PN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDA28N50-ND | 2088-FDA28N50 | 140506-FDA28N50 | FDA28N50 | FDA28N50 | 54AH8611 | FDA28N50 |
| Product Name | Single FETs, MOSFETs | 500V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA28N50 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 500V, 28A, 150Deg C, 310W Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3; SOT3; TO-3PN | 10V | TO-3 | TO-3; TO-3P-3, SC-65-3 | |
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 310 milliwatts | 310000 milliwatts | 310000 milliwatts | ||||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |