onsemi 250V 64A MOSFET Transistor FDA2712

Description
MOSFET N-CH 250V 64A TO-3PN Product overview: FDA2712 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA2712 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 64A TO-3PN Product overview: FDA2712 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA2712 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 64A MOSFET Transistor
278-FDA2712
250V 64A MOSFET Transistor 278-FDA2712
MOSFET N-CH 250V 64A TO-3PN Product overview: FDA2712 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA2712 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 64A TO-3PN Product overview: FDA2712 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA2712 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA2712 - 1037945-FDA2712 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA2712
1037945-FDA2712
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA2712 1037945-FDA2712
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037945-FDA2712 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 357W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 129nC @ 10V Max Input Capacitance: 10175pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 34 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037945-FDA2712
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 357W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 129nC @ 10V
Max Input Capacitance: 10175pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 34 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FDA2712-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDA2712-ND
Single FETs, MOSFETs FDA2712-ND
N-Channel 250V 64A (Tc) 357W (Tc) Through Hole TO-3PN

N-Channel 250V 64A (Tc) 357W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDA2712 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDA2712
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDA2712
MOSFET N-CH 250V 64A TO3PN

MOSFET N-CH 250V 64A TO3PN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-FDA2712 1037945-FDA2712 FDA2712-ND FDA2712
Product Name 250V 64A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA2712 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 357000 milliwatts 357000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details