onsemi Single FETs, MOSFETs FDA24N40F

Description
N-Channel 400V 23A (Tc) 235W (Tc) Through Hole TO-3PN
Request a Quote Datasheet
Description
N-Channel 400V 23A (Tc) 235W (Tc) Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDA24N40F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDA24N40F-ND
Single FETs, MOSFETs FDA24N40F-ND
N-Channel 400V 23A (Tc) 235W (Tc) Through Hole TO-3PN

N-Channel 400V 23A (Tc) 235W (Tc) Through Hole TO-3PN

Buy Now Datasheet
MOSFETs - 9034134 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9034134
MOSFETs 9034134
MOSFET N-Ch 400V 23A UniFET TO-3PN

MOSFET N-Ch 400V 23A UniFET TO-3PN

Supplier's Site
MOSFETs - 9034134P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9034134P
MOSFETs 9034134P
MOSFET N-Ch 400V 23A UniFET TO-3PN

MOSFET N-Ch 400V 23A UniFET TO-3PN

Supplier's Site
MOSFETs - 1662179 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662179
MOSFETs 1662179
MOSFET N-Ch 400V 23A UniFET TO-3PN

MOSFET N-Ch 400V 23A UniFET TO-3PN

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA24N40F - 1037942-FDA24N40F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA24N40F
1037942-FDA24N40F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA24N40F 1037942-FDA24N40F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037942-FDA24N40F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 235W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 3030pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 190 mOhm @ 11.5A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037942-FDA24N40F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 235W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 3030pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 11.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V MOSFET Transistor
2088-FDA24N40F
N-Channel 400V MOSFET Transistor 2088-FDA24N40F
MOSFETs 400V N-Channel Product overview: FDA24N40F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDA24N40F can be used for catalog matching and distributor lookup.

MOSFETs 400V N-Channel Product overview: FDA24N40F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDA24N40F can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet Transistor, N Channel, 23 A, 400 V, 0.15 Ohm, 10 V, 3 V Rohs Compliant Onsemi - 95W3147 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 23 A, 400 V, 0.15 Ohm, 10 V, 3 V Rohs Compliant Onsemi
95W3147
Mosfet Transistor, N Channel, 23 A, 400 V, 0.15 Ohm, 10 V, 3 V Rohs Compliant Onsemi 95W3147
MOSFET Transistor, N Channel, 23 A, 400 V, 0.15 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 23 A, 400 V, 0.15 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 400V, 0.15Ohm, 23A, To-3Pn-3; Channel Type Onsemi - 08N9269 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 400V, 0.15Ohm, 23A, To-3Pn-3; Channel Type Onsemi
08N9269
Mosfet, N Channel, 400V, 0.15Ohm, 23A, To-3Pn-3; Channel Type Onsemi 08N9269
MOSFET, N CHANNEL, 400V, 0.15OHM, 23A, TO-3PN-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:23A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

MOSFET, N CHANNEL, 400V, 0.15OHM, 23A, TO-3PN-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:23A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDA24N40F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDA24N40F
Single FETs, MOSFETs FDA24N40F
MOSFET N-CH 400V 23A TO3PN

MOSFET N-CH 400V 23A TO3PN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 400V N-Channel

MOSFET 400V N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDA24N40F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDA24N40F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDA24N40F
MOSFET N-CH 400V 23A TO3PN

MOSFET N-CH 400V 23A TO3PN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDA24N40F-ND 9034134 9034134P 1037942-FDA24N40F 2088-FDA24N40F 95W3147 08N9269 FDA24N40F FDA24N40F FDA24N40F
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA24N40F N-Channel 400V MOSFET Transistor Mosfet Transistor, N Channel, 23 A, 400 V, 0.15 Ohm, 10 V, 3 V Rohs Compliant Onsemi Mosfet, N Channel, 400V, 0.15Ohm, 23A, To-3Pn-3; Channel Type Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 To-3pn TO-3PN TO-3; SOT3; TO-3PN Tube TO-3 TO-3 TO-3; TO-3P-3, SC-65-3 TO-3P-3, SC-65-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 400 volts 400 volts
Unlock Full Specs
to access all available technical data