onsemi N-Channel 500V 22A MOSFET Transistor FDA20N50F

Description
500V 22A N-Channel MOSFET, 260mR Rds(on), TO-3P Product overview: FDA20N50F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA20N50F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 22A N-Channel MOSFET, 260mR Rds(on), TO-3P Product overview: FDA20N50F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA20N50F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 22A MOSFET Transistor
278-FDA20N50F
N-Channel 500V 22A MOSFET Transistor 278-FDA20N50F
500V 22A N-Channel MOSFET, 260mR Rds(on), TO-3P Product overview: FDA20N50F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA20N50F can be used for catalog matching and distributor lookup.

500V 22A N-Channel MOSFET, 260mR Rds(on), TO-3P Product overview: FDA20N50F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA20N50F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA20N50F - 015911-FDA20N50F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA20N50F
015911-FDA20N50F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA20N50F 015911-FDA20N50F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015911-FDA20N50F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 388W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 3390pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 260 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015911-FDA20N50F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 388W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 3390pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 260 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDA20N50F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDA20N50F-ND
Single FETs, MOSFETs 488-FDA20N50F-ND
N-Channel 500V 22A (Tc) 388W (Tc) Through Hole TO-3PN

N-Channel 500V 22A (Tc) 388W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V N-Channel

MOSFET 500V N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDA20N50F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDA20N50F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDA20N50F
MOSFET N-CH 500V 22A TO3PN

MOSFET N-CH 500V 22A TO3PN

Supplier's Site
Mosfet, N-Ch, 500V, 22A, To-3Pn-3; Transistor Polarity Onsemi - 46AC0755 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 22A, To-3Pn-3; Transistor Polarity Onsemi
46AC0755
Mosfet, N-Ch, 500V, 22A, To-3Pn-3; Transistor Polarity Onsemi 46AC0755
MOSFET, N-CH, 500V, 22A, TO-3PN-3; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.22ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 500V, 22A, TO-3PN-3; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.22ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDA20N50F 015911-FDA20N50F 488-FDA20N50F-ND FDA20N50F FDA20N50F 46AC0755
Product Name N-Channel 500V 22A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA20N50F Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 22A, To-3Pn-3; Transistor Polarity Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 388000 milliwatts 388000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data