onsemi Single FETs, MOSFETs FDA20N50-F109

Description
N-Channel 500V 22A (Tc) 280W (Tc) Through Hole TO-3PN
Request a Quote Datasheet
Description
N-Channel 500V 22A (Tc) 280W (Tc) Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDA20N50-F109-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDA20N50-F109-ND
Single FETs, MOSFETs FDA20N50-F109-ND
N-Channel 500V 22A (Tc) 280W (Tc) Through Hole TO-3PN

N-Channel 500V 22A (Tc) 280W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V NCH

MOSFET 500V NCH

Buy Now Datasheet
MOSFET N-CH 500V 22A TO-3P - 598-FDA20N50-F109 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 22A TO-3P
598-FDA20N50-F109
MOSFET N-CH 500V 22A TO-3P 598-FDA20N50-F109
MOSFET N-CH 500V 22A TO-3P

MOSFET N-CH 500V 22A TO-3P

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDA20N50-F109 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDA20N50-F109
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDA20N50-F109
MOSFET N-CH 500V 22A TO3PN

MOSFET N-CH 500V 22A TO3PN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDA20N50-F109-ND FDA20N50-F109 598-FDA20N50-F109 FDA20N50-F109
Product Name Single FETs, MOSFETs MOSFET MOSFET N-CH 500V 22A TO-3P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3P-3, SC-65-3
Transistor Technology / Material SILICON
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details