onsemi MOSFET Transistor FDA16N50LDTU

Description
POWER FIELD-EFFECT TRANSISTOR, N Product overview: FDA16N50LDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA16N50LDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER FIELD-EFFECT TRANSISTOR, N Product overview: FDA16N50LDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA16N50LDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-FDA16N50LDTU
MOSFET Transistor 278-FDA16N50LDTU
POWER FIELD-EFFECT TRANSISTOR, N Product overview: FDA16N50LDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA16N50LDTU can be used for catalog matching and distributor lookup.

POWER FIELD-EFFECT TRANSISTOR, N Product overview: FDA16N50LDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA16N50LDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA16N50LDTU - 1037939-FDA16N50LDTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA16N50LDTU
1037939-FDA16N50LDTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA16N50LDTU 1037939-FDA16N50LDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037939-FDA16N50LDTU Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 360

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037939-FDA16N50LDTU
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 360

Buy Now Datasheet
MOSFET 500V MOSFET UniFET N-channel - 598-FDA16N50LDTU - Utmel Electronic Limited
Hong Kong, China
MOSFET 500V MOSFET UniFET N-channel
598-FDA16N50LDTU
MOSFET 500V MOSFET UniFET N-channel 598-FDA16N50LDTU
MOSFET 500V MOSFET UniFET N-channel

MOSFET 500V MOSFET UniFET N-channel

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V MOSFET UniFET N-channel

MOSFET 500V MOSFET UniFET N-channel

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDA16N50LDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDA16N50LDTU
MOSFET N-CH 500V 16.5A TO3PN

MOSFET N-CH 500V 16.5A TO3PN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDA16N50LDTU 1037939-FDA16N50LDTU 598-FDA16N50LDTU FDA16N50LDTU FDA16N50LDTU
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA16N50LDTU MOSFET 500V MOSFET UniFET N-channel MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 205 milliwatts 205000 milliwatts
Unlock Full Specs
to access all available technical data