Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
ONSEMI
FD6000MNTXG -- DC DC SWITCHING CONTROLLERS
onsemi
DC DC Switching Controllers
FD6000MNTXG
Description
DIGITAL DCX INTERMEDIATE BUS CON
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DIGITAL DCX INTERMEDIATE BUS CON
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
488-FD6000MNTXG-ND
DC DC Switching Controllers
488-FD6000MNTXG-ND
DIGITAL DCX INTERMEDIATE BUS CON
DIGITAL DCX INTERMEDIATE BUS CON
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Switching Voltage Regulators
Product Number
488-FD6000MNTXG-ND
Product Name
DC DC Switching Controllers
Package Type
Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Power Management IC
ICE3AR2280JZ1XKLA1
Specs
Package Type
Other; Tube
f
sw
100 kHz
Duty Cycle
75
View Details
Allegro MicroSystems Inc.
50V, 3A Wide Input Voltage Step Down Regulator
A8498SLJTR-T
Specs
Output Voltage Type
Adjustable / Variable
Package Type
Other; 8-Pin SOIC
View Details
10
suppliers
RS Components, Ltd.
Switching Regulators
1908168P
Specs
I
OUT
0.0250 amps
Efficiency
99.9 %
Operating Temperature
85 C (185 F)
View Details
Nordic Semiconductor ASA
nPM1304 Power Management IC
View Details