onsemi Power Management IC FD5001MNTXG

Description
VR14 8-PHASE (M+N) CONTROLLER Product overview: FD5001MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FD5001MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VR14 8-PHASE (M+N) CONTROLLER Product overview: FD5001MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FD5001MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-FD5001MNTXG
Power Management IC 750-FD5001MNTXG
VR14 8-PHASE (M+N) CONTROLLER Product overview: FD5001MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FD5001MNTXG can be used for catalog matching and distributor lookup.

VR14 8-PHASE (M+N) CONTROLLER Product overview: FD5001MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FD5001MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1372636-FD5001MNTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1372636-FD5001MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1372636-FD5001MNTXG
Win Source Part Number: 1372636-FD5001MNTXG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Package: Tape & Reel Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Product Status: Active Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Mounting Type: Surface Mount Applications: Controller, Intel VR13 REACH Status: REACH Unaffected Number of Outputs: 1

Win Source Part Number: 1372636-FD5001MNTXG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package: Tape & Reel
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Active
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
Mounting Type: Surface Mount
Applications: Controller, Intel VR13
REACH Status: REACH Unaffected
Number of Outputs: 1

Buy Now Datasheet
Special Purpose Regulators - FD5001MNTXG - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
FD5001MNTXG
Special Purpose Regulators FD5001MNTXG
VR14 8-PHASE (M+N) CONTROLLER

VR14 8-PHASE (M+N) CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-FD5001MNTXG 1372636-FD5001MNTXG FD5001MNTXG
Product Name Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Special Purpose Regulators
Package Type Other; Tape & Reel (TR) Other; Tape & Reel Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7427764 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Tsot
View Details
Battery Chargers - BQ25306RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.9-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details