onsemi 600V 7A MOSFET Transistor FCU7N60TU

Description
MOSFET N-CH 600V 7A I2PAK Product overview: FCU7N60TU from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FCU7N60TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 7A I2PAK Product overview: FCU7N60TU from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FCU7N60TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7A MOSFET Transistor
285-FCU7N60TU
600V 7A MOSFET Transistor 285-FCU7N60TU
MOSFET N-CH 600V 7A I2PAK Product overview: FCU7N60TU from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FCU7N60TU can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7A I2PAK Product overview: FCU7N60TU from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FCU7N60TU can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCU7N60TU - 1037927-FCU7N60TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCU7N60TU
1037927-FCU7N60TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCU7N60TU 1037927-FCU7N60TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037927-FCU7N60TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 920pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037927-FCU7N60TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 920pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 600V 7A I2PAK - 598-FCU7N60TU - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 7A I2PAK
598-FCU7N60TU
MOSFET N-CH 600V 7A I2PAK 598-FCU7N60TU
MOSFET N-CH 600V 7A I2PAK

MOSFET N-CH 600V 7A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FCU7N60TU 1037927-FCU7N60TU 598-FCU7N60TU
Product Name 600V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCU7N60TU MOSFET N-CH 600V 7A I2PAK
Polarity N-Channel N-Channel; N-Channel
PD 83000 milliwatts 83000 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
30V MOSFET Transistor - 289-AUIRF7316Q - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details
Single FETs, MOSFETs - 296-CSD17507Q5ATTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
2 suppliers