onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FCU600N65S3R0

Description
Manufacturer: onsemi Win Source Part Number: 1324339-FCU600N65S3R 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 75 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4.5V @ 600µA Power Dissipation (Max): 54W (Tc) Supplier Device Package: I-PAK Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 465 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-251-3 Stub Leads, IPak ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCU600N65S3R0OS,2156 -FCU600N65S3R0-488,F CU600N65S3R0-ND Base Product Number: FCU600 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: onsemi Win Source Part Number: 1324339-FCU600N65S3R 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 75 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4.5V @ 600µA Power Dissipation (Max): 54W (Tc) Supplier Device Package: I-PAK Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 465 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-251-3 Stub Leads, IPak ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCU600N65S3R0OS,2156 -FCU600N65S3R0-488,F CU600N65S3R0-ND Base Product Number: FCU600 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCU600N65S3R0 is an N-Channel MOSFET designed for high voltage applications, featuring a maximum drain-source voltage of 650V and a continuous drain current rating of 6A. It has a low on-resistance of 493 mΩ at a gate-source voltage of 10V, which contributes to reduced conduction losses. The device is characterized by a low total gate charge of 11 nC, facilitating efficient switching performance. This MOSFET is avalanche rated and has been tested for 100% avalanche capability, making it suitable for applications that may experience transient conditions. It operates effectively in a wide temperature range from -55°C to +150°C and is compliant with RoHS standards, being both Pb-free and halogen-free. The package type is TO-251, which is suitable for various mounting configurations. Applications for this MOSFET include computing and display power supplies, telecom and server power supplies, industrial power supplies, and lighting or charger adapters. Its advanced charge balance technology helps manage electromagnetic interference (EMI) issues, making it easier to implement in designs.

Datasheet Summary
Powered by GS/AI

The FCU600N65S3R0 is an N-Channel MOSFET designed for high voltage applications, featuring a maximum drain-source voltage of 650V and a continuous drain current rating of 6A. It has a low on-resistance of 493 mΩ at a gate-source voltage of 10V, which contributes to reduced conduction losses. The device is characterized by a low total gate charge of 11 nC, facilitating efficient switching performance. This MOSFET is avalanche rated and has been tested for 100% avalanche capability, making it suitable for applications that may experience transient conditions. It operates effectively in a wide temperature range from -55°C to +150°C and is compliant with RoHS standards, being both Pb-free and halogen-free. The package type is TO-251, which is suitable for various mounting configurations. Applications for this MOSFET include computing and display power supplies, telecom and server power supplies, industrial power supplies, and lighting or charger adapters. Its advanced charge balance technology helps manage electromagnetic interference (EMI) issues, making it easier to implement in designs.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324339-FCU600N65S3R0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324339-FCU600N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324339-FCU600N65S3R0
Manufacturer: onsemi Win Source Part Number: 1324339-FCU600N65S3R 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 75 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4.5V @ 600µA Power Dissipation (Max): 54W (Tc) Supplier Device Package: I-PAK Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 465 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-251-3 Stub Leads, IPak ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCU600N65S3R0OS,2156 -FCU600N65S3R0-488,F CU600N65S3R0-ND Base Product Number: FCU600 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324339-FCU600N65S3R0
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 75
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 600µA
Power Dissipation (Max): 54W (Tc)
Supplier Device Package: I-PAK
Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 465 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-251-3 Stub Leads, IPak
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FCU600N65S3R0OS,2156-FCU600N65S3R0-488,FCU600N65S3R0-ND
Base Product Number: FCU600
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - FCU600N65S3R0OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCU600N65S3R0OS-ND
Single FETs, MOSFETs FCU600N65S3R0OS-ND
N-Channel 650V 6A (Tc) 54W (Tc) Through Hole I-PAK

N-Channel 650V 6A (Tc) 54W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 6 A MOSFET Transistor
278-FCU600N65S3R0
N-Channel 650 V 6 A MOSFET Transistor 278-FCU600N65S3R0
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 6 A, 600 mΩ, IPAK, 1800-TUBE Product overview: FCU600N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCU600N65S3R0 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 6 A, 600 mΩ, IPAK, 1800-TUBE Product overview: FCU600N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCU600N65S3R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCU600N65S3R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCU600N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCU600N65S3R0
MOSFET N-CH 650V 6A IPAK

MOSFET N-CH 650V 6A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V 6A 600 mOhm

MOSFET SUPERFET3 650V 6A 600 mOhm

Buy Now Datasheet
Mosfet, N-Ch, 650V, 6A, To-251; Transistor Polarity Onsemi - 62AC6867 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 6A, To-251; Transistor Polarity Onsemi
62AC6867
Mosfet, N-Ch, 650V, 6A, To-251; Transistor Polarity Onsemi 62AC6867
MOSFET, N-CH, 650V, 6A, TO-251; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.493ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 650V, 6A, TO-251; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.493ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324339-FCU600N65S3R0 FCU600N65S3R0OS-ND 278-FCU600N65S3R0 FCU600N65S3R0 FCU600N65S3R0 62AC6867
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 650 V 6 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 6A, To-251; Transistor Polarity Onsemi
Polarity N-Channel N-Channel
PD 54000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type SOT3; TO-251-3 Stub Leads, IPak TO-251-3 Stub Leads, IPAK TO-251-3 Stub Leads, IPak TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 94-2335-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers