onsemi N-Channel 600V 4.6A MOSFET Transistor FCU5N60TU

Description
600V N-Channel Power MOSFET, 4.6A, 950mΩ, TO-251 Product overview: FCU5N60TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCU5N60TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-Channel Power MOSFET, 4.6A, 950mΩ, TO-251 Product overview: FCU5N60TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCU5N60TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 4.6A MOSFET Transistor
278-FCU5N60TU
N-Channel 600V 4.6A MOSFET Transistor 278-FCU5N60TU
600V N-Channel Power MOSFET, 4.6A, 950mΩ, TO-251 Product overview: FCU5N60TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCU5N60TU can be used for catalog matching and distributor lookup.

600V N-Channel Power MOSFET, 4.6A, 950mΩ, TO-251 Product overview: FCU5N60TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCU5N60TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCU5N60TU - 1037926-FCU5N60TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCU5N60TU
1037926-FCU5N60TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCU5N60TU 1037926-FCU5N60TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037926-FCU5N60TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4.6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 950 mOhm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 5,040

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037926-FCU5N60TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 54W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4.6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 950 mOhm @ 2.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5,040

Buy Now Datasheet
Single FETs, MOSFETs - FCU5N60TU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCU5N60TU-ND
Single FETs, MOSFETs FCU5N60TU-ND
N-Channel 600V 4.6A (Tc) 54W (Tc) Through Hole I-PAK

N-Channel 600V 4.6A (Tc) 54W (Tc) Through Hole I-PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V N-Channel MOSFET

MOSFET 600V N-Channel MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCU5N60TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCU5N60TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCU5N60TU
MOSFET N-CH 600V 4.6A I-PAK

MOSFET N-CH 600V 4.6A I-PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FCU5N60TU 1037926-FCU5N60TU FCU5N60TU-ND FCU5N60TU FCU5N60TU
Product Name N-Channel 600V 4.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCU5N60TU Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 54000 milliwatts 54000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 195A MOSFET Transistor - 278-AUIRFB8407 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
5 suppliers