onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FCU360N65S3R0

Description
Manufacturer: onsemi Win Source Part Number: 1325398-FCU360N65S3R 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1,800 Mounting: Through Hole Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Supplier Device Package: I-PAK Case / Package: TO-251-3 Stub Leads, IPak ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCU360N65S3R0-ND,FCU 360N65S3 R0,2156-FCU360N65S3R 0-488,FCU360N65S3R0O S,FCU360N65S3 R0-ND Base Product Number: FCU360 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1325398-FCU360N65S3R 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1,800 Mounting: Through Hole Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Supplier Device Package: I-PAK Case / Package: TO-251-3 Stub Leads, IPak ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCU360N65S3R0-ND,FCU 360N65S3 R0,2156-FCU360N65S3R 0-488,FCU360N65S3R0O S,FCU360N65S3 R0-ND Base Product Number: FCU360 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325398-FCU360N65S3R0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325398-FCU360N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325398-FCU360N65S3R0
Manufacturer: onsemi Win Source Part Number: 1325398-FCU360N65S3R 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1,800 Mounting: Through Hole Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Supplier Device Package: I-PAK Case / Package: TO-251-3 Stub Leads, IPak ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCU360N65S3R0-ND,FCU 360N65S3 R0,2156-FCU360N65S3R 0-488,FCU360N65S3R0O S,FCU360N65S3 R0-ND Base Product Number: FCU360 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325398-FCU360N65S3R0
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 1,800
Mounting: Through Hole
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Supplier Device Package: I-PAK
Case / Package: TO-251-3 Stub Leads, IPak
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FCU360N65S3R0-ND,FCU360N65S3 R0,2156-FCU360N65S3R0-488,FCU360N65S3R0OS,FCU360N65S3 R0-ND
Base Product Number: FCU360
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 10 A MOSFET Transistor
278-FCU360N65S3R0
N-Channel 650 V 10 A MOSFET Transistor 278-FCU360N65S3R0
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 10 A, 360 mΩ, IPAK, 1800-TUBE Product overview: FCU360N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCU360N65S3R0 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 10 A, 360 mΩ, IPAK, 1800-TUBE Product overview: FCU360N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCU360N65S3R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FCU360N65S3R0OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCU360N65S3R0OS-ND
Single FETs, MOSFETs FCU360N65S3R0OS-ND
10A (Tc) Through Hole I-PAK

10A (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCU360N65S3R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCU360N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCU360N65S3R0
MOSFET N-CH 600V IPAK

MOSFET N-CH 600V IPAK

Supplier's Site
Mosfet, N-Ch, 650V, 10A, To-251; Transistor Polarity Onsemi - 62AC6866 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 10A, To-251; Transistor Polarity Onsemi
62AC6866
Mosfet, N-Ch, 650V, 10A, To-251; Transistor Polarity Onsemi 62AC6866
MOSFET, N-CH, 650V, 10A, TO-251; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.31ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 10A, TO-251; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.31ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V 10A 360 mOhm

MOSFET SUPERFET3 650V 10A 360 mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1325398-FCU360N65S3R0 278-FCU360N65S3R0 FCU360N65S3R0OS-ND FCU360N65S3R0 62AC6866 FCU360N65S3R0
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 650 V 10 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 10A, To-251; Transistor Polarity Onsemi MOSFET
Package Type SOT3; TO-251-3 Stub Leads, IPak TO-251-3 Stub Leads, IPAK TO-251-3 Stub Leads, IPak TO-3
Unlock Full Specs
to access all available technical data