onsemi Single FETs, MOSFETs FCPF9N60NTYDTU

Description
N-Channel 600V 9A (Tc) 29.8W (Tc) Through Hole TO-220F-3 (Y-Forming)
Request a Quote Datasheet
Description
N-Channel 600V 9A (Tc) 29.8W (Tc) Through Hole TO-220F-3 (Y-Forming)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCPF9N60NTYDTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF9N60NTYDTU-ND
Single FETs, MOSFETs FCPF9N60NTYDTU-ND
N-Channel 600V 9A (Tc) 29.8W (Tc) Through Hole TO-220F-3 (Y-Forming)

N-Channel 600V 9A (Tc) 29.8W (Tc) Through Hole TO-220F-3 (Y-Forming)

Buy Now Datasheet
Mosfet, N-Ch, 600V, 9A, To-220F; Channel Type Onsemi - 01AC8496 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 9A, To-220F; Channel Type Onsemi
01AC8496
Mosfet, N-Ch, 600V, 9A, To-220F; Channel Type Onsemi 01AC8496
MOSFET, N-CH, 600V, 9A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 600V, 9A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF9N60NTYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF9N60NTYDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF9N60NTYDTU
MOSFET N-CH 600V 9A TO220F-3

MOSFET N-CH 600V 9A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FCPF9N60NTYDTU-ND 01AC8496 FCPF9N60NTYDTU
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 600V, 9A, To-220F; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFR024NTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers