Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774449-FCPF650N80Z
Series: SuperFET II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Family Name: FCPF650N80Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220F
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 4.5V @ 800μA
Gate Charge (Qg) (Maximum) @ Vgs: 35nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1565pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 30.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): SPA08N80C3XKSA1; SPA08N80C3; IXFC16N80P; SPA08N80C3XK;
Introduction Date: August 01, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MOSFETs N-Channel SuperFET II MOSFET Product overview: FCPF650N80Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF650N80Z can be used for catalog matching and distributor lookup.
N-Channel 800V 8A (Tc) 30.5W (Tc) Through Hole TO-220F-3
MOSFET N-CH 800V 8A TO220F
MOSFET N-CH 800V 8A TO220F
MOSFET SF2 800V 650MOHM E TO220F
MOSFET HV SuperJunction MOS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 774449-FCPF650N80Z | 2088-FCPF650N80Z | FCPF650N80Z-ND | FCPF650N80Z | FCPF650N80Z | FCPF650N80Z | 598-FCPF650N80Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF650N80Z | N-Channel MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | MOSFET HV SuperJunction MOS |
| PD | 30500 milliwatts | 30.5 milliwatts | 30500 milliwatts | 30500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-220; SOT3 | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | |||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel |