onsemi N-Channel 650 V 6 A MOSFET Transistor FCPF600N65S3R0L

Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 6 A, 600 mΩ, TO-220F, 1000-TUBE Product overview: FCPF600N65S3R0L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF600N65S3R0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 6 A, 600 mΩ, TO-220F, 1000-TUBE Product overview: FCPF600N65S3R0L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF600N65S3R0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 6 A MOSFET Transistor
278-FCPF600N65S3R0L
N-Channel 650 V 6 A MOSFET Transistor 278-FCPF600N65S3R0L
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 6 A, 600 mΩ, TO-220F, 1000-TUBE Product overview: FCPF600N65S3R0L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF600N65S3R0L can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 6 A, 600 mΩ, TO-220F, 1000-TUBE Product overview: FCPF600N65S3R0L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF600N65S3R0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF600N65S3R0L - 918977-FCPF600N65S3R0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF600N65S3R0L
918977-FCPF600N65S3R0L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF600N65S3R0L 918977-FCPF600N65S3R0L
Manufacturer: ON Semiconductor Win Source Part Number: 918977-FCPF600N65S3R 0L Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 6A (Tc) 24W (Tc) Through Hole TO-220F-3 Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: FCPF600 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 918977-FCPF600N65S3R0L
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 6A (Tc) 24W (Tc) Through Hole TO-220F-3
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: FCPF600
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF600N65S3R0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF600N65S3R0L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF600N65S3R0L
MOSFET N-CH 650V 6A TO220F-3

MOSFET N-CH 650V 6A TO220F-3

Supplier's Site
Single FETs, MOSFETs - FCPF600N65S3R0L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCPF600N65S3R0L
Single FETs, MOSFETs FCPF600N65S3R0L
MOSFET N-CH 650V 6A TO220F-3

MOSFET N-CH 650V 6A TO220F-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FCPF600N65S3R0L 918977-FCPF600N65S3R0L FCPF600N65S3R0L FCPF600N65S3R0L
Product Name N-Channel 650 V 6 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF600N65S3R0L Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; SOT3; TO-220F-3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data