onsemi Single FETs, MOSFETs FCPF600N60ZL1

Description
N-Channel 650V 7.4A (Tc) 28W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 650V 7.4A (Tc) 28W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCPF600N60ZL1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF600N60ZL1-ND
Single FETs, MOSFETs FCPF600N60ZL1-ND
N-Channel 650V 7.4A (Tc) 28W (Tc) Through Hole TO-220F-3

N-Channel 650V 7.4A (Tc) 28W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF600N60ZL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF600N60ZL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF600N60ZL1
MOSFET N-CH 650V 7.4A TO220F

MOSFET N-CH 650V 7.4A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V TO220F PKG

MOSFET SUPERFET3 650V TO220F PKG

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCPF600N60ZL1-ND FCPF600N60ZL1 FCPF600N60ZL1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers