onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FCPF4300N80Z

Description
Win Source Part Number: 1018797-FCPF4300N80Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® II Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc) Rds On (Max) @ Id, Vgs: 4.3Ohm @ 800mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 160µA Power Dissipation (Max): 19.2W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 355 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FCPF4300N80Z,ON SFSCFCPF4300N80Z Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1018797-FCPF4300N80Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® II Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc) Rds On (Max) @ Id, Vgs: 4.3Ohm @ 800mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 160µA Power Dissipation (Max): 19.2W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 355 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FCPF4300N80Z,ON SFSCFCPF4300N80Z Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1018797-FCPF4300N80Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1018797-FCPF4300N80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1018797-FCPF4300N80Z
Win Source Part Number: 1018797-FCPF4300N80Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® II Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc) Rds On (Max) @ Id, Vgs: 4.3Ohm @ 800mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 160µA Power Dissipation (Max): 19.2W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 355 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FCPF4300N80Z,ON SFSCFCPF4300N80Z Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1018797-FCPF4300N80Z
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperFET® II
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc)
Rds On (Max) @ Id, Vgs: 4.3Ohm @ 800mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 160µA
Power Dissipation (Max): 19.2W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 355 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FCPF4300N80Z,ONSFSCFCPF4300N80Z
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
800V 1.6A MOSFET Transistor
278-FCPF4300N80Z
800V 1.6A MOSFET Transistor 278-FCPF4300N80Z
MOSFET N-CH 800V 1.6A TO220F Product overview: FCPF4300N80Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF4300N80Z can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 1.6A TO220F Product overview: FCPF4300N80Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF4300N80Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FCPF4300N80Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF4300N80Z-ND
Single FETs, MOSFETs FCPF4300N80Z-ND
N-Channel 800V 1.6A (Tc) 19.2W (Tc) Through Hole TO-220F-3

N-Channel 800V 1.6A (Tc) 19.2W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SF2 800V 4.3OHM E TO220F

MOSFET SF2 800V 4.3OHM E TO220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF4300N80Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF4300N80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF4300N80Z
MOSFET N-CH 800V 1.6A TO220F

MOSFET N-CH 800V 1.6A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1018797-FCPF4300N80Z 278-FCPF4300N80Z FCPF4300N80Z-ND FCPF4300N80Z FCPF4300N80Z
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 800V 1.6A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 19200 milliwatts 19.2 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3 Bulk TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details