onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF400N80ZL1 FCPF400N80ZL1

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037912-FCPF400N80ZL 1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1.1mA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 2350pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037912-FCPF400N80ZL 1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1.1mA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 2350pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF400N80ZL1 - 1037912-FCPF400N80ZL1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF400N80ZL1
1037912-FCPF400N80ZL1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF400N80ZL1 1037912-FCPF400N80ZL1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037912-FCPF400N80ZL 1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1.1mA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 2350pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037912-FCPF400N80ZL1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1.1mA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 2350pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 800 V 14 A TO-220 MOSFET Transistor
278-FCPF400N80ZL1
N-Channel 800 V 14 A TO-220 MOSFET Transistor 278-FCPF400N80ZL1
Power MOSFET, N-Channel, SUPERFET® II, 800 V, 14 A, 400 mΩ, TO-220, 1000-TUBE Product overview: FCPF400N80ZL1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 14 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 14 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF400N80ZL1 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® II, 800 V, 14 A, 400 mΩ, TO-220, 1000-TUBE Product overview: FCPF400N80ZL1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 14 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 14 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF400N80ZL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FCPF400N80ZL1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF400N80ZL1-ND
Single FETs, MOSFETs FCPF400N80ZL1-ND
N-Channel 800V 11A (Tc) 35.7W (Tc) Through Hole TO-220F-3

N-Channel 800V 11A (Tc) 35.7W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Single FETs, MOSFETs - FCPF400N80ZL1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCPF400N80ZL1
Single FETs, MOSFETs FCPF400N80ZL1
MOSFET N-CH 800V 11A TO220F

MOSFET N-CH 800V 11A TO220F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SF2 800V 400MOHM E TO220F

MOSFET SF2 800V 400MOHM E TO220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF400N80ZL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF400N80ZL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF400N80ZL1
MOSFET N-CH 800V 11A TO220F

MOSFET N-CH 800V 11A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1037912-FCPF400N80ZL1 278-FCPF400N80ZL1 FCPF400N80ZL1-ND FCPF400N80ZL1 FCPF400N80ZL1 FCPF400N80ZL1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF400N80ZL1 N-Channel 800 V 14 A TO-220 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 800 volts 800 volts
PD 35700 milliwatts 35700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
MOSFETs - 2442881 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
7 suppliers