onsemi MOSFETs FCPF400N80Z

Description
onsemi FCPF400N80Z MOSFET
Request a Quote Datasheet
Description
onsemi FCPF400N80Z MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8647925 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8647925
MOSFETs 8647925
onsemi FCPF400N80Z MOSFET

onsemi FCPF400N80Z MOSFET

Supplier's Site
MOSFETs - 8647925P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8647925P
MOSFETs 8647925P
onsemi FCPF400N80Z MOSFET

onsemi FCPF400N80Z MOSFET

Supplier's Site
MOSFETs - 1454429 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454429
MOSFETs 1454429
onsemi FCPF400N80Z MOSFET

onsemi FCPF400N80Z MOSFET

Supplier's Site
Single FETs, MOSFETs - FCPF400N80Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF400N80Z-ND
Single FETs, MOSFETs FCPF400N80Z-ND
N-Channel 800V 11A (Tc) 35.7W (Tc) Through Hole TO-220F-3

N-Channel 800V 11A (Tc) 35.7W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
FETs - Single - FCPF400N80Z - 714232-FCPF400N80Z - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FCPF400N80Z
714232-FCPF400N80Z
FETs - Single - FCPF400N80Z 714232-FCPF400N80Z
Manufacturer: ON Semiconductor Win Source Part Number: 714232-FCPF400N80Z Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 35.7W Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 11A Rds On (Maximum) at Id, Vgs: 400mOhm at 5.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 1.1mA Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2350pF at 100V

Manufacturer: ON Semiconductor
Win Source Part Number: 714232-FCPF400N80Z
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 35.7W
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 11A
Rds On (Maximum) at Id, Vgs: 400mOhm at 5.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 1.1mA
Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2350pF at 100V

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
2088-FCPF400N80Z
N-Channel MOSFET Transistor 2088-FCPF400N80Z
MOSFETs N-Channel SuperFET II MOSFET Product overview: FCPF400N80Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF400N80Z can be used for catalog matching and distributor lookup.

MOSFETs N-Channel SuperFET II MOSFET Product overview: FCPF400N80Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF400N80Z can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SF2 800V 400MOHM E TO220F

MOSFET SF2 800V 400MOHM E TO220F

Buy Now Datasheet
Single FETs, MOSFETs - FCPF400N80Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCPF400N80Z
Single FETs, MOSFETs FCPF400N80Z
MOSFET N-CH 800V 11A TO220F

MOSFET N-CH 800V 11A TO220F

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 11A, To-220F-3; Channel Type Onsemi - 45Y5099 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 11A, To-220F-3; Channel Type Onsemi
45Y5099
Mosfet, N-Ch, 800V, 11A, To-220F-3; Channel Type Onsemi 45Y5099
MOSFET, N-CH, 800V, 11A, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 800V, 11A, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF400N80Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF400N80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF400N80Z
MOSFET N-CH 800V 11A TO220F

MOSFET N-CH 800V 11A TO220F

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8647925 8647925P FCPF400N80Z-ND 714232-FCPF400N80Z 2088-FCPF400N80Z FCPF400N80Z FCPF400N80Z 45Y5099 FCPF400N80Z
Product Name MOSFETs MOSFETs Single FETs, MOSFETs FETs - Single - FCPF400N80Z N-Channel MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 800V, 11A, To-220F-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220f TO-220; TO-220F TO-220; TO-220-3 Full Pack TO-220; SOT3 Tube TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
Number of units in IC 1
V(BR)DSS 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Single FETs, MOSFETs - AUIRFS3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers