onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF400N60 FCPF400N60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037911-FCPF400N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1580pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037911-FCPF400N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1580pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF400N60 - 1037911-FCPF400N60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF400N60
1037911-FCPF400N60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF400N60 1037911-FCPF400N60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037911-FCPF400N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1580pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037911-FCPF400N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1580pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FCPF400N60OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF400N60OS-ND
Single FETs, MOSFETs FCPF400N60OS-ND
N-Channel 600V 10A (Tc) 31W (Tc) Through Hole TO-220F-3

N-Channel 600V 10A (Tc) 31W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
600V MOSFET Transistor
2088-FCPF400N60
600V MOSFET Transistor 2088-FCPF400N60
MOSFETs 600V N-CHAN MOSFET Product overview: FCPF400N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF400N60 can be used for catalog matching and distributor lookup.

MOSFETs 600V N-CHAN MOSFET Product overview: FCPF400N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF400N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V N-CHAN MOSFET

MOSFET 600V N-CHAN MOSFET

Buy Now Datasheet
Mosfet Transistor, N Channel, 10 A, 600 V, 0.35 Ohm, 10 V, 2.5 V Rohs Compliant Onsemi - 55W4071 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 10 A, 600 V, 0.35 Ohm, 10 V, 2.5 V Rohs Compliant Onsemi
55W4071
Mosfet Transistor, N Channel, 10 A, 600 V, 0.35 Ohm, 10 V, 2.5 V Rohs Compliant Onsemi 55W4071
MOSFET Transistor, N Channel, 10 A, 600 V, 0.35 ohm, 10 V, 2.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 10 A, 600 V, 0.35 ohm, 10 V, 2.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF400N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF400N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF400N60
MOSFET N-CH 600V 10A TO220F

MOSFET N-CH 600V 10A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1037911-FCPF400N60 FCPF400N60OS-ND 2088-FCPF400N60 FCPF400N60 55W4071 FCPF400N60
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF400N60 Single FETs, MOSFETs 600V MOSFET Transistor MOSFET Mosfet Transistor, N Channel, 10 A, 600 V, 0.35 Ohm, 10 V, 2.5 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 31000 milliwatts 31 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
N-Channel 60V 210A MOSFET Transistor - 278-AUIRFSL3206 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 300000 milliwatts
TJ -55 C (-67 F)
View Details
3 suppliers