Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204082-FCPF380N60E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10.2A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1770pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 380 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
N-Channel 600V 10.2A (Tc) 31W (Tc) Through Hole TO-220F-3
MOSFETs 600V N-CHAN MOSFET Product overview: FCPF380N60E from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF380N60E can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 10.2A TO220F
MOSFET N-CH 600V 10.2A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 204082-FCPF380N60E | FCPF380N60E-ND | 2088-FCPF380N60E | FCPF380N60E | FCPF380N60E | FCPF380N60E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF380N60E | Single FETs, MOSFETs | 600V MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 600 volts | 600 volts | ||||
| PD | 31000 milliwatts | 106 milliwatts | 31000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 Full Pack | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |