onsemi MOSFET Transistor FCPF380N60

Description
POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FCPF380N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF380N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FCPF380N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF380N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-FCPF380N60
MOSFET Transistor 278-FCPF380N60
POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FCPF380N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF380N60 can be used for catalog matching and distributor lookup.

POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FCPF380N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF380N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - FCPF380N60 - 1173626-FCPF380N60 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FCPF380N60
1173626-FCPF380N60
FETs - Single - FCPF380N60 1173626-FCPF380N60
Manufacturer: ON Semiconductor Win Source Part Number: 1173626-FCPF380N60 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 31W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 10.2A Rds On (Maximum) at Id, Vgs: 380mOhm at 5A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1665pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173626-FCPF380N60
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 31W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 10.2A
Rds On (Maximum) at Id, Vgs: 380mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1665pF at 25V

Buy Now
Single FETs, MOSFETs - FCPF380N60FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF380N60FS-ND
Single FETs, MOSFETs FCPF380N60FS-ND
N-Channel 600V 10.2A (Tc) 31W (Tc) Through Hole TO-220F-3

N-Channel 600V 10.2A (Tc) 31W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
MOSFET N-CH 600V TO-220-3 - 598-FCPF380N60 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V TO-220-3
598-FCPF380N60
MOSFET N-CH 600V TO-220-3 598-FCPF380N60
MOSFET N-CH 600V TO-220-3

MOSFET N-CH 600V TO-220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SuperFET2, 380mohm

MOSFET SuperFET2, 380mohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF380N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF380N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF380N60
MOSFET N-CH 600V 10.2A TO220F

MOSFET N-CH 600V 10.2A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FCPF380N60 1173626-FCPF380N60 FCPF380N60FS-ND 598-FCPF380N60 FCPF380N60 FCPF380N60
Product Name MOSFET Transistor FETs - Single - FCPF380N60 Single FETs, MOSFETs MOSFET N-CH 600V TO-220-3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 31 milliwatts 31000 milliwatts 31000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data