onsemi Single FETs, MOSFETs FCPF36N60NT

Description
N-Channel 600V 36A (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 600V 36A (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCPF36N60NT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF36N60NT-ND
Single FETs, MOSFETs FCPF36N60NT-ND
N-Channel 600V 36A (Tc) Through Hole TO-220F-3

N-Channel 600V 36A (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
600V 36A MOSFET Transistor
278-FCPF36N60NT
600V 36A MOSFET Transistor 278-FCPF36N60NT
MOSFET N-CH 600V 36A TO220F Product overview: FCPF36N60NT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF36N60NT can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 36A TO220F Product overview: FCPF36N60NT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF36N60NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF36N60NT - 1037909-FCPF36N60NT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF36N60NT
1037909-FCPF36N60NT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF36N60NT 1037909-FCPF36N60NT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037909-FCPF36N60NT Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 112nC @ 10V Max Input Capacitance: 4785pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 90 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037909-FCPF36N60NT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 112nC @ 10V
Max Input Capacitance: 4785pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 90 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now
Sheung Wan, Hong Kong
MOSFET SM 600V 90MOHM F TO220F

MOSFET SM 600V 90MOHM F TO220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF36N60NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF36N60NT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF36N60NT
MOSFET N-CH 600V 36A TO220F

MOSFET N-CH 600V 36A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FCPF36N60NT-ND 278-FCPF36N60NT 1037909-FCPF36N60NT FCPF36N60NT FCPF36N60NT
Product Name Single FETs, MOSFETs 600V 36A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF36N60NT MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details