N-Channel 800V 17A (Tc) 40W (Tc) Through Hole TO-220F-3
POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FCPF290N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF290N80 can be used for catalog matching and distributor lookup.
MOSFET N-CH 800V 17A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FCPF290N80-ND | 278-FCPF290N80 | FCPF290N80 | FCPF290N80 |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | Bulk | TO-220; TO-220-3 Full Pack | |
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0200 kS |