onsemi N-Channel 650 V 12 A MOSFET Transistor FCPF250N65S3L1

Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 250 mΩ, TO-220F, 1000-TUBE Product overview: FCPF250N65S3L1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF250N65S3L1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 250 mΩ, TO-220F, 1000-TUBE Product overview: FCPF250N65S3L1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF250N65S3L1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 12 A MOSFET Transistor
278-FCPF250N65S3L1
N-Channel 650 V 12 A MOSFET Transistor 278-FCPF250N65S3L1
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 250 mΩ, TO-220F, 1000-TUBE Product overview: FCPF250N65S3L1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF250N65S3L1 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 250 mΩ, TO-220F, 1000-TUBE Product overview: FCPF250N65S3L1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF250N65S3L1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF250N65S3L1 - 918975-FCPF250N65S3L1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF250N65S3L1
918975-FCPF250N65S3L1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF250N65S3L1 918975-FCPF250N65S3L1
Manufacturer: ON Semiconductor Win Source Part Number: 918975-FCPF250N65S3L 1 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 12A (Tc) 31W (Tc) Through Hole TO-220F-3 Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: FCPF250 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 918975-FCPF250N65S3L1
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 12A (Tc) 31W (Tc) Through Hole TO-220F-3
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: FCPF250
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF250N65S3L1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF250N65S3L1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF250N65S3L1
MOSFET N-CH 650V 12A TO220F-3

MOSFET N-CH 650V 12A TO220F-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SuperFET3 650V 250 mOhm, TO220F PKG

MOSFET SuperFET3 650V 250 mOhm, TO220F PKG

Buy Now Datasheet
MOSFET N-CH 650V 12A TO220F-3 - 598-FCPF250N65S3L1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 12A TO220F-3
598-FCPF250N65S3L1
MOSFET N-CH 650V 12A TO220F-3 598-FCPF250N65S3L1
MOSFET N-CH 650V 12A TO220F-3

MOSFET N-CH 650V 12A TO220F-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FCPF250N65S3L1 918975-FCPF250N65S3L1 FCPF250N65S3L1 FCPF250N65S3L1 598-FCPF250N65S3L1
Product Name N-Channel 650 V 12 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF250N65S3L1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 650V 12A TO220F-3
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data