onsemi Single FETs, MOSFETs FCPF22N60NT

Description
N-Channel 600V 22A (Tc) 39W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 600V 22A (Tc) 39W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCPF22N60NT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF22N60NT-ND
Single FETs, MOSFETs FCPF22N60NT-ND
N-Channel 600V 22A (Tc) 39W (Tc) Through Hole TO-220F-3

N-Channel 600V 22A (Tc) 39W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF22N60NT - 204080-FCPF22N60NT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF22N60NT
204080-FCPF22N60NT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF22N60NT 204080-FCPF22N60NT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204080-FCPF22N60NT Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1950pF @ 100V Maximum Gate-Source Voltage: ±45V Maximum Rds On at Id,Vgs: 165 mOhm @ 11A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204080-FCPF22N60NT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1950pF @ 100V
Maximum Gate-Source Voltage: ±45V
Maximum Rds On at Id,Vgs: 165 mOhm @ 11A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 22A MOSFET Transistor
278-FCPF22N60NT
N-Channel 600V 22A MOSFET Transistor 278-FCPF22N60NT
600V 22A N-Channel Power MOSFET, 165mΩ RdsOn, TO-220F Product overview: FCPF22N60NT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF22N60NT can be used for catalog matching and distributor lookup.

600V 22A N-Channel Power MOSFET, 165mΩ RdsOn, TO-220F Product overview: FCPF22N60NT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF22N60NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor; Channel Type Onsemi - 64R2983 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Channel Type Onsemi
64R2983
Mosfet Transistor; Channel Type Onsemi 64R2983
MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:1.64W RoHS Compliant: Yes

MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:1.64W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF22N60NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF22N60NT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF22N60NT
MOSFET N-CH 600V 22A TO220F

MOSFET N-CH 600V 22A TO220F

Supplier's Site
Single FETs, MOSFETs - FCPF22N60NT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCPF22N60NT
Single FETs, MOSFETs FCPF22N60NT
MOSFET N-CH 600V 22A TO220F

MOSFET N-CH 600V 22A TO220F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V N-Channel SupreMOS

MOSFET 600V N-Channel SupreMOS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCPF22N60NT-ND 204080-FCPF22N60NT 278-FCPF22N60NT 64R2983 FCPF22N60NT FCPF22N60NT FCPF22N60NT
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF22N60NT N-Channel 600V 22A MOSFET Transistor Mosfet Transistor; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
V(BR)DSS 600 volts 600 volts
PD 39000 milliwatts 39000 milliwatts 1640 milliwatts 39000 milliwatts
Unlock Full Specs
to access all available technical data