onsemi N-Channel 800 V 2.6 A MOSFET Transistor FCPF2250N80Z

Description
Power MOSFET, N-Channel, SUPERFET® II, 800 V, 2.6 A, 2.25 Ω, TO-220F, 1000-TUBE Product overview: FCPF2250N80Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF2250N80Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® II, 800 V, 2.6 A, 2.25 Ω, TO-220F, 1000-TUBE Product overview: FCPF2250N80Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF2250N80Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 2.6 A MOSFET Transistor
278-FCPF2250N80Z
N-Channel 800 V 2.6 A MOSFET Transistor 278-FCPF2250N80Z
Power MOSFET, N-Channel, SUPERFET® II, 800 V, 2.6 A, 2.25 Ω, TO-220F, 1000-TUBE Product overview: FCPF2250N80Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF2250N80Z can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® II, 800 V, 2.6 A, 2.25 Ω, TO-220F, 1000-TUBE Product overview: FCPF2250N80Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF2250N80Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FCPF2250N80Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF2250N80Z-ND
Single FETs, MOSFETs FCPF2250N80Z-ND
N-Channel 800V 2.6A (Tc) 21.9W (Tc) Through Hole TO-220F-3

N-Channel 800V 2.6A (Tc) 21.9W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Single FETs, MOSFETs - FCPF2250N80Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCPF2250N80Z
Single FETs, MOSFETs FCPF2250N80Z
MOSFET N-CH 800V 2.6A TO220F

MOSFET N-CH 800V 2.6A TO220F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SF2 800V 2.25OHM E TO220F

MOSFET SF2 800V 2.25OHM E TO220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF2250N80Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF2250N80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF2250N80Z
MOSFET N-CH 800V 2.6A TO220F

MOSFET N-CH 800V 2.6A TO220F

Supplier's Site
MOSFET N-CH 800V 2.6A TO220-3 - 598-FCPF2250N80Z - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 800V 2.6A TO220-3
598-FCPF2250N80Z
MOSFET N-CH 800V 2.6A TO220-3 598-FCPF2250N80Z
MOSFET N-CH 800V 2.6A TO220-3

MOSFET N-CH 800V 2.6A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FCPF2250N80Z FCPF2250N80Z-ND FCPF2250N80Z FCPF2250N80Z FCPF2250N80Z 598-FCPF2250N80Z
Product Name N-Channel 800 V 2.6 A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 800V 2.6A TO220-3
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 800 volts
Unlock Full Specs
to access all available technical data