onsemi Single FETs, MOSFETs FCPF220N80

Description
N-Channel 800V 23A (Tc) 44W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 800V 23A (Tc) 44W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCPF220N80-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF220N80-ND
Single FETs, MOSFETs FCPF220N80-ND
N-Channel 800V 23A (Tc) 44W (Tc) Through Hole TO-220F-3

N-Channel 800V 23A (Tc) 44W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
2088-FCPF220N80
N-Channel MOSFET Transistor 2088-FCPF220N80
MOSFETs N-Channel SuperFET II MOSFET Product overview: FCPF220N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF220N80 can be used for catalog matching and distributor lookup.

MOSFETs N-Channel SuperFET II MOSFET Product overview: FCPF220N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF220N80 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF220N80 - 774447-FCPF220N80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF220N80
774447-FCPF220N80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF220N80 774447-FCPF220N80
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774447-FCPF220N80 Series: SuperFET II Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 23A (Tc) Family Name: FCPF220N80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220F Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 4.5V @ 2.3mA Gate Charge (Qg) (Maximum) @ Vgs: 105nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4560pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 44W (Tc) Rds On (Maximum) @ Id, Vgs: 220 mOhm @ 11.5A, 10V Alternative Parts (Cross-Reference): STF11NM80; STF18NM80; TSM80N400CF C0G; STF25N80K5; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774447-FCPF220N80
Series: SuperFET II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 23A (Tc)
Family Name: FCPF220N80
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220F
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 4.5V @ 2.3mA
Gate Charge (Qg) (Maximum) @ Vgs: 105nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4560pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 44W (Tc)
Rds On (Maximum) @ Id, Vgs: 220 mOhm @ 11.5A, 10V
Alternative Parts (Cross-Reference): STF11NM80; STF18NM80; TSM80N400CF C0G; STF25N80K5;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SF2 800V 220MOHM E TO220F

MOSFET SF2 800V 220MOHM E TO220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF220N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF220N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF220N80
MOSFET N-CH 800V 23A TO220F

MOSFET N-CH 800V 23A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FCPF220N80-ND 2088-FCPF220N80 774447-FCPF220N80 FCPF220N80 FCPF220N80
Product Name Single FETs, MOSFETs N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF220N80 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data