onsemi Single FETs, MOSFETs FCPF20N60T

Description
N-Channel 600V 20A (Tc) 39W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 39W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCPF20N60T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF20N60T-ND
Single FETs, MOSFETs FCPF20N60T-ND
N-Channel 600V 20A (Tc) 39W (Tc) Through Hole TO-220F-3

N-Channel 600V 20A (Tc) 39W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
FETs - Single - FCPF20N60T - 807880-FCPF20N60T - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FCPF20N60T
807880-FCPF20N60T
FETs - Single - FCPF20N60T 807880-FCPF20N60T
Manufacturer: ON Semiconductor Win Source Part Number: 807880-FCPF20N60T Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 39W (Tc) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 190mOhm at 10A, 10V Gate Charge (Qg) (Maximum) at Vgs: 98nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3080pF at 25V Current - Continuous Drain (Id) at 25°C: 20A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Maximum Vgs: ±30V

Manufacturer: ON Semiconductor
Win Source Part Number: 807880-FCPF20N60T
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 39W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 190mOhm at 10A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 98nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3080pF at 25V
Current - Continuous Drain (Id) at 25°C: 20A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Maximum Vgs: ±30V

Buy Now
Singapore, Singapore
N-Channel 600V 20A MOSFET Transistor
278-FCPF20N60T
N-Channel 600V 20A MOSFET Transistor 278-FCPF20N60T
600V 20A N-Channel Power MOSFET, TO-220F, 190mΩ Product overview: FCPF20N60T from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF20N60T can be used for catalog matching and distributor lookup.

600V 20A N-Channel Power MOSFET, TO-220F, 190mΩ Product overview: FCPF20N60T from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF20N60T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF20N60T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF20N60T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF20N60T
MOSFET N-CH 600V 20A TO220F

MOSFET N-CH 600V 20A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FCPF20N60T-ND 807880-FCPF20N60T 278-FCPF20N60T FCPF20N60T
Product Name Single FETs, MOSFETs FETs - Single - FCPF20N60T N-Channel 600V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data