onsemi Single FETs, MOSFETs FCPF190N65S3R0L

Description
N-Channel 650V 17A (Tc) 144W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 650V 17A (Tc) 144W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCPF190N65S3R0LOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF190N65S3R0LOS-ND
Single FETs, MOSFETs FCPF190N65S3R0LOS-ND
N-Channel 650V 17A (Tc) 144W (Tc) Through Hole TO-220F-3

N-Channel 650V 17A (Tc) 144W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF190N65S3R0L - 918973-FCPF190N65S3R0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF190N65S3R0L
918973-FCPF190N65S3R0L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF190N65S3R0L 918973-FCPF190N65S3R0L
Manufacturer: ON Semiconductor Win Source Part Number: 918973-FCPF190N65S3R 0L Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 17A (Tc) 144W (Tc) Through Hole TO-220F-3 Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: FCPF190 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCPF190N65S3R0LOS, FCPF190N65S3R0L-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 918973-FCPF190N65S3R0L
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 17A (Tc) 144W (Tc) Through Hole TO-220F-3
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: FCPF190
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FCPF190N65S3R0LOS, FCPF190N65S3R0L-ND

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 17 A MOSFET Transistor
278-FCPF190N65S3R0L
N-Channel 650 V 17 A MOSFET Transistor 278-FCPF190N65S3R0L
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 17 A, 190 mΩ, TO-220F, 1000-TUBE Product overview: FCPF190N65S3R0L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 17 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 17 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF190N65S3R0L can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 17 A, 190 mΩ, TO-220F, 1000-TUBE Product overview: FCPF190N65S3R0L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 17 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 17 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF190N65S3R0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V 17A 190 mOhm

MOSFET SUPERFET3 650V 17A 190 mOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF190N65S3R0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF190N65S3R0L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF190N65S3R0L
MOSFET N-CH 650V 17A TO220F-3

MOSFET N-CH 650V 17A TO220F-3

Supplier's Site
Mosfet, N-Ch, 650V, 17A, To-220Fp; Transistor Polarity Onsemi - 62AC6863 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 17A, To-220Fp; Transistor Polarity Onsemi
62AC6863
Mosfet, N-Ch, 650V, 17A, To-220Fp; Transistor Polarity Onsemi 62AC6863
MOSFET, N-CH, 650V, 17A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.159ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 17A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.159ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCPF190N65S3R0LOS-ND 918973-FCPF190N65S3R0L 278-FCPF190N65S3R0L FCPF190N65S3R0L FCPF190N65S3R0L 62AC6863
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF190N65S3R0L N-Channel 650 V 17 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 17A, To-220Fp; Transistor Polarity Onsemi
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F-3 TO-220; TO-220-3 Full Pack TO-3; TO-220
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data