onsemi N-Channel 650 V 14 A MOSFET Transistor FCPF190N65S3L1

Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 14 A, 190 mΩ, TO-220F, 1000-TUBE Product overview: FCPF190N65S3L1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF190N65S3L1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 14 A, 190 mΩ, TO-220F, 1000-TUBE Product overview: FCPF190N65S3L1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF190N65S3L1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 14 A MOSFET Transistor
278-FCPF190N65S3L1
N-Channel 650 V 14 A MOSFET Transistor 278-FCPF190N65S3L1
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 14 A, 190 mΩ, TO-220F, 1000-TUBE Product overview: FCPF190N65S3L1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF190N65S3L1 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 14 A, 190 mΩ, TO-220F, 1000-TUBE Product overview: FCPF190N65S3L1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF190N65S3L1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FCPF190N65S3L1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF190N65S3L1-ND
Single FETs, MOSFETs FCPF190N65S3L1-ND
N-Channel 650V 14A (Tc) 33W (Tc) Through Hole TO-220F-3

N-Channel 650V 14A (Tc) 33W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF190N65S3L1 - 918972-FCPF190N65S3L1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF190N65S3L1
918972-FCPF190N65S3L1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF190N65S3L1 918972-FCPF190N65S3L1
Manufacturer: ON Semiconductor Win Source Part Number: 918972-FCPF190N65S3L 1 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 14A (Tc) 33W (Tc) Through Hole TO-220F-3 Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: FCPF190 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 918972-FCPF190N65S3L1
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 14A (Tc) 33W (Tc) Through Hole TO-220F-3
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: FCPF190
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF190N65S3L1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF190N65S3L1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF190N65S3L1
MOSFET N-CH 650V 14A TO220F-3

MOSFET N-CH 650V 14A TO220F-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SuperFET3 650V 190 mOhm, TO220F PKG

MOSFET SuperFET3 650V 190 mOhm, TO220F PKG

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FCPF190N65S3L1 FCPF190N65S3L1-ND 918972-FCPF190N65S3L1 FCPF190N65S3L1 FCPF190N65S3L1
Product Name N-Channel 650 V 14 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF190N65S3L1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data