onsemi 650V 20.6A MOSFET Transistor FCPF190N65FL1-F154

Description
MOSFET N-CH 650V 20.6A TO220F-3 Product overview: FCPF190N65FL1-F154 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF190N65FL1-F1 54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 20.6A TO220F-3 Product overview: FCPF190N65FL1-F154 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF190N65FL1-F1 54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 20.6A MOSFET Transistor
278-FCPF190N65FL1-F154
650V 20.6A MOSFET Transistor 278-FCPF190N65FL1-F154
MOSFET N-CH 650V 20.6A TO220F-3 Product overview: FCPF190N65FL1-F154 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF190N65FL1-F1 54 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 20.6A TO220F-3 Product overview: FCPF190N65FL1-F154 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF190N65FL1-F154 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-FCPF190N65FL1-F154-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCPF190N65FL1-F154-ND
Single FETs, MOSFETs 488-FCPF190N65FL1-F154-ND
N-Channel 650V 20.6A (Tc) 39W (Tc) Through Hole TO-220F-3

N-Channel 650V 20.6A (Tc) 39W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1019667-FCPF190N65FL1-F154 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1019667-FCPF190N65FL1-F154
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1019667-FCPF190N65FL1-F154
Win Source Part Number: 1019667-FCPF190N65FL 1-F154 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FRFET®, SuperFET® II Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 20.6A (Tc) Rds On (Max) @ Id, Vgs: 190mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 5V @ 2mA Power Dissipation (Max): 39W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Gate Charge (Qg) (Max) @ Vgs: 78 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3055 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-FCPF190N65FL1-F1 54 Base Product Number: FCPF190

Win Source Part Number: 1019667-FCPF190N65FL1-F154
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FRFET®, SuperFET® II
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 20.6A (Tc)
Rds On (Max) @ Id, Vgs: 190mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 5V @ 2mA
Power Dissipation (Max): 39W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Gate Charge (Qg) (Max) @ Vgs: 78 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3055 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-FCPF190N65FL1-F154
Base Product Number: FCPF190

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF190N65FL1-F154 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF190N65FL1-F154
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF190N65FL1-F154
MOSFET N-CH 650V 20.6A TO220F-3

MOSFET N-CH 650V 20.6A TO220F-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FCPF190N65FL1-F154 488-FCPF190N65FL1-F154-ND 1019667-FCPF190N65FL1-F154 FCPF190N65FL1-F154
Product Name 650V 20.6A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
PD 39000 milliwatts 39000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data