Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015895-FCPF16N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 52.3nC @ 10V
Max Input Capacitance: 2170pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 199 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
N-Channel 600V 16A (Tc) 37.9W (Tc) Through Hole TO-220F-3
MOSFETs 600V N-CH SuperFET Product overview: FCPF16N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF16N60 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 16A TO220F
600V 16A 37.9W 260mΩ@8A,10V 5V@250uA null TO-220F-3 MOSFETs ROHS
MOSFET N-CH 600V 16A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 015895-FCPF16N60 | FCPF16N60-ND | 2088-FCPF16N60 | FCPF16N60 | FCPF16N60 | FCPF16N60 | FCPF16N60 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF16N60 | Single FETs, MOSFETs | 600V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 600 volts | 600 volts | 600 volts | ||||
| PD | 35700 milliwatts | 37.9 milliwatts | 37900 milliwatts | 37900 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-220; SOT3; TO-220F-3 | TO-220; TO-220-3 Full Pack | Tube | TO-220; TO-220-3 Full Pack | TO-220 | TO-220; TO-220-3 Full Pack |