onsemi 650V 125 mOhm MOSFET Transistor FCPF125N65S3

Description
MOSFETs SuperFET3 650V 125 mOhm, TO220F PKG Product overview: FCPF125N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 125 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 125 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF125N65S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SuperFET3 650V 125 mOhm, TO220F PKG Product overview: FCPF125N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 125 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 125 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF125N65S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 125 mOhm MOSFET Transistor
2088-FCPF125N65S3
650V 125 mOhm MOSFET Transistor 2088-FCPF125N65S3
MOSFETs SuperFET3 650V 125 mOhm, TO220F PKG Product overview: FCPF125N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 125 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 125 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF125N65S3 can be used for catalog matching and distributor lookup.

MOSFETs SuperFET3 650V 125 mOhm, TO220F PKG Product overview: FCPF125N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 125 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 125 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF125N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FCPF125N65S3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF125N65S3-ND
Single FETs, MOSFETs FCPF125N65S3-ND
N-Channel 650V 24A (Tc) 38W (Tc) Through Hole TO-220F

N-Channel 650V 24A (Tc) 38W (Tc) Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF125N65S3 - 871565-FCPF125N65S3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF125N65S3
871565-FCPF125N65S3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF125N65S3 871565-FCPF125N65S3
Manufacturer: ON Semiconductor Win Source Part Number: 871565-FCPF125N65S3 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 24A (Tc) 38W (Tc) Through Hole TO-220F Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: FCPF125 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 871565-FCPF125N65S3
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 24A (Tc) 38W (Tc) Through Hole TO-220F
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: FCPF125
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - FCPF125N65S3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCPF125N65S3
Single FETs, MOSFETs FCPF125N65S3
MOSFET N-CH 650V 24A TO220F

MOSFET N-CH 650V 24A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF125N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF125N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF125N65S3
MOSFET N-CH 650V 24A TO220F

MOSFET N-CH 650V 24A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SuperFET3 650V 125 mOhm, TO220F PKG

MOSFET SuperFET3 650V 125 mOhm, TO220F PKG

Buy Now Datasheet
Mosfet, N-Ch, 650V, 24A, To-220F; Transistor Polarity Onsemi - 22AC8206 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 24A, To-220F; Transistor Polarity Onsemi
22AC8206
Mosfet, N-Ch, 650V, 24A, To-220F; Transistor Polarity Onsemi 22AC8206
MOSFET, N-CH, 650V, 24A, TO-220F; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 24A, TO-220F; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FCPF125N65S3 FCPF125N65S3-ND 871565-FCPF125N65S3 FCPF125N65S3 FCPF125N65S3 FCPF125N65S3 22AC8206
Product Name 650V 125 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF125N65S3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 24A, To-220F; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0160 kS
PD 38 milliwatts 38000 milliwatts
Package Type Tube TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data