onsemi MOSFET Transistor FCPF11N60T

Description
MOSFETs SUPERFET Product overview: FCPF11N60T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF11N60T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SUPERFET Product overview: FCPF11N60T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF11N60T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
2088-FCPF11N60T
MOSFET Transistor 2088-FCPF11N60T
MOSFETs SUPERFET Product overview: FCPF11N60T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF11N60T can be used for catalog matching and distributor lookup.

MOSFETs SUPERFET Product overview: FCPF11N60T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF11N60T can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF11N60T - 066893-FCPF11N60T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF11N60T
066893-FCPF11N60T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF11N60T 066893-FCPF11N60T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066893-FCPF11N60T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 1490pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066893-FCPF11N60T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 1490pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FCPF11N60T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF11N60T-ND
Single FETs, MOSFETs FCPF11N60T-ND
N-Channel 600V 11A (Tc) 36W (Tc) Through Hole TO-220F-3

N-Channel 600V 11A (Tc) 36W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
MOSFET N-CH 600V 11A TO-220F - 598-FCPF11N60T - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 11A TO-220F
598-FCPF11N60T
MOSFET N-CH 600V 11A TO-220F 598-FCPF11N60T
MOSFET N-CH 600V 11A TO-220F

MOSFET N-CH 600V 11A TO-220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET

MOSFET SUPERFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF11N60T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF11N60T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF11N60T
MOSFET N-CH 600V 11A TO220F

MOSFET N-CH 600V 11A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FCPF11N60T 066893-FCPF11N60T FCPF11N60T-ND 598-FCPF11N60T FCPF11N60T FCPF11N60T
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF11N60T Single FETs, MOSFETs MOSFET N-CH 600V 11A TO-220F MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0097 kS
PD 36 milliwatts 36000 milliwatts 36000 milliwatts
Package Type Tube TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data