onsemi Single FETs, MOSFETs FCPF099N65S3

Description
N-Channel 650V 30A (Tc) 43W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 650V 30A (Tc) 43W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCPF099N65S3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF099N65S3-ND
Single FETs, MOSFETs FCPF099N65S3-ND
N-Channel 650V 30A (Tc) 43W (Tc) Through Hole TO-220F

N-Channel 650V 30A (Tc) 43W (Tc) Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
650V 99 mOhm MOSFET Transistor
2088-FCPF099N65S3
650V 99 mOhm MOSFET Transistor 2088-FCPF099N65S3
MOSFETs SuperFET3 650V 99 mOhm Product overview: FCPF099N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 99 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 99 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF099N65S3 can be used for catalog matching and distributor lookup.

MOSFETs SuperFET3 650V 99 mOhm Product overview: FCPF099N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 99 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 99 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF099N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF099N65S3 - 918970-FCPF099N65S3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF099N65S3
918970-FCPF099N65S3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF099N65S3 918970-FCPF099N65S3
Manufacturer: ON Semiconductor Win Source Part Number: 918970-FCPF099N65S3 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 30A (Tc) 43W (Tc) Through Hole TO-220F Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: FCPF099 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 918970-FCPF099N65S3
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 30A (Tc) 43W (Tc) Through Hole TO-220F
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: FCPF099
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF099N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF099N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF099N65S3
MOSFET N-CH 650V 30A TO220F

MOSFET N-CH 650V 30A TO220F

Supplier's Site
Mosfet, N-Ch, 650V, 30A, 150Deg C, 43W Rohs Compliant Onsemi - 54AH6229 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 30A, 150Deg C, 43W Rohs Compliant Onsemi
54AH6229
Mosfet, N-Ch, 650V, 30A, 150Deg C, 43W Rohs Compliant Onsemi 54AH6229
MOSFET, N-CH, 650V, 30A, 150DEG C, 43W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 30A, 150DEG C, 43W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SuperFET3 650V 99 mOhm

MOSFET SuperFET3 650V 99 mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCPF099N65S3-ND 2088-FCPF099N65S3 918970-FCPF099N65S3 FCPF099N65S3 54AH6229 FCPF099N65S3
Product Name Single FETs, MOSFETs 650V 99 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF099N65S3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 30A, 150Deg C, 43W Rohs Compliant Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0190 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405ZSTRL - 1020702-AUIRF1405ZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 230000 milliwatts
View Details
6 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details