onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FCP850N80Z

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1323928-FCP850N80Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 850mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4.5V @ 600µA Power Dissipation (Max): 136W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1315 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: ONSFSCFCP850N80Z,215 6-FCP850N80Z Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1323928-FCP850N80Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 850mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4.5V @ 600µA Power Dissipation (Max): 136W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1315 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: ONSFSCFCP850N80Z,215 6-FCP850N80Z Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323928-FCP850N80Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323928-FCP850N80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323928-FCP850N80Z
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1323928-FCP850N80Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 850mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4.5V @ 600µA Power Dissipation (Max): 136W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1315 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: ONSFSCFCP850N80Z,215 6-FCP850N80Z Drive Voltage (Max Rds On, Min Rds On): 10V

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1323928-FCP850N80Z
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 850mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 600µA
Power Dissipation (Max): 136W (Tc)
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1315 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 85
HTSUS: 8542.39.0001
Other Part Number: ONSFSCFCP850N80Z,2156-FCP850N80Z
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
800V 8A MOSFET Transistor
2088-FCP850N80Z
800V 8A MOSFET Transistor 2088-FCP850N80Z
MOSFETs 800V 8A NChn MOSFET SuperFET II, FRFET Product overview: FCP850N80Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP850N80Z can be used for catalog matching and distributor lookup.

MOSFETs 800V 8A NChn MOSFET SuperFET II, FRFET Product overview: FCP850N80Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP850N80Z can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FCP850N80Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP850N80Z-ND
Single FETs, MOSFETs FCP850N80Z-ND
N-Channel 800V 8A (Tc) 136W (Tc) Through Hole TO-220-3

N-Channel 800V 8A (Tc) 136W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP850N80Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP850N80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP850N80Z
MOSFET N-CH 800V 8A TO220-3

MOSFET N-CH 800V 8A TO220-3

Supplier's Site
Mosfet, N-Ch, 800V, 8A, To-220-3; Transistor Polarity Onsemi - 84Y5820 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 8A, To-220-3; Transistor Polarity Onsemi
84Y5820
Mosfet, N-Ch, 800V, 8A, To-220-3; Transistor Polarity Onsemi 84Y5820
MOSFET, N-CH, 800V, 8A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.71ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 8A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.71ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 800V 8A NChn MOSFET SuperFET II, FRFET

MOSFET 800V 8A NChn MOSFET SuperFET II, FRFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1323928-FCP850N80Z 2088-FCP850N80Z FCP850N80Z-ND FCP850N80Z 84Y5820 FCP850N80Z
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 800V 8A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 8A, To-220-3; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel
PD 136000 milliwatts 136 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220-3 Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Packing Method Bulk; Bulk Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers