POWER FIELD-EFFECT TRANSISTOR, N Product overview: FCP600N60Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP600N60Z can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204078-FCP600N60Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.4A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 800
N-Channel 600V 7.4A (Tc) 89W (Tc) Through Hole TO-220-3
MOSFET, N-CH, 600V, 7.4A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes
MOSFET N-CH 600V 7.4A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FCP600N60Z | 204078-FCP600N60Z | FCP600N60ZOS-ND | 63W2845 | FCP600N60Z |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP600N60Z | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 7.4A, To-220; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0067 kS | ||||
| PD | 89 milliwatts | 89000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |