onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FCP400N80Z

Description
Win Source Part Number: 981894-FCP400N80Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® II Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 400mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1.1mA Power Dissipation (Max): 195W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2350 pF @ 1000 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FCP400 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 981894-FCP400N80Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® II Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 400mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1.1mA Power Dissipation (Max): 195W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2350 pF @ 1000 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FCP400 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 981894-FCP400N80Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
981894-FCP400N80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 981894-FCP400N80Z
Win Source Part Number: 981894-FCP400N80Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® II Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 400mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1.1mA Power Dissipation (Max): 195W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2350 pF @ 1000 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FCP400 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 981894-FCP400N80Z
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperFET® II
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 400mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1.1mA
Power Dissipation (Max): 195W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2350 pF @ 1000 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FCP400
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - FCP400N80Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP400N80Z-ND
Single FETs, MOSFETs FCP400N80Z-ND
N-Channel 800V 14A (Tc) 195W (Tc) Through Hole TO-220-3

N-Channel 800V 14A (Tc) 195W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
800V 400mohm MOSFET Transistor
2088-FCP400N80Z
800V 400mohm MOSFET Transistor 2088-FCP400N80Z
MOSFETs SuperFET2 800V 400mohm Product overview: FCP400N80Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 400mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 400mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP400N80Z can be used for catalog matching and distributor lookup.

MOSFETs SuperFET2 800V 400mohm Product overview: FCP400N80Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 400mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 400mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP400N80Z can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SuperFET2 800V 400mohm

MOSFET SuperFET2 800V 400mohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP400N80Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP400N80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP400N80Z
MOSFET N-CH 800V 14A TO220-3

MOSFET N-CH 800V 14A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 981894-FCP400N80Z FCP400N80Z-ND 2088-FCP400N80Z FCP400N80Z FCP400N80Z
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 800V 400mohm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 195000 milliwatts 195 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 Tube TO-220; TO-220-3
Unlock Full Specs
to access all available technical data