onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FCP360N65S3R0

Description
Win Source Part Number: 1017246-FCP360N65S3R 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® III Package: Tube Standard Package: 800 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 360mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 83W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 730 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-FCP360N65S3R0-4 88 Base Product Number: FCP360 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1017246-FCP360N65S3R 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® III Package: Tube Standard Package: 800 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 360mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 83W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 730 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-FCP360N65S3R0-4 88 Base Product Number: FCP360 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1017246-FCP360N65S3R0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1017246-FCP360N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1017246-FCP360N65S3R0
Win Source Part Number: 1017246-FCP360N65S3R 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® III Package: Tube Standard Package: 800 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 360mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 83W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 730 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-FCP360N65S3R0-4 88 Base Product Number: FCP360 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1017246-FCP360N65S3R0
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperFET® III
Package: Tube
Standard Package: 800
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 360mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1mA
Power Dissipation (Max): 83W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 730 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-FCP360N65S3R0-488
Base Product Number: FCP360
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - FCP360N65S3R0-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP360N65S3R0-ND
Single FETs, MOSFETs FCP360N65S3R0-ND
N-Channel 650V 10A (Tc) 83W (Tc) Through Hole TO-220-3

N-Channel 650V 10A (Tc) 83W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 10 A TO-220 MOSFET Transistor
278-FCP360N65S3R0
N-Channel 650 V 10 A TO-220 MOSFET Transistor 278-FCP360N65S3R0
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 10 A, 360 mΩ, TO-220, 800-TUBE Product overview: FCP360N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 10 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 10 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP360N65S3R0 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 10 A, 360 mΩ, TO-220, 800-TUBE Product overview: FCP360N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 10 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 10 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP360N65S3R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V TO220 PKG

MOSFET SUPERFET3 650V TO220 PKG

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP360N65S3R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP360N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP360N65S3R0
MOSFET N-CH 650V 10A TO220-3

MOSFET N-CH 650V 10A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1017246-FCP360N65S3R0 FCP360N65S3R0-ND 278-FCP360N65S3R0 FCP360N65S3R0 FCP360N65S3R0
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 650 V 10 A TO-220 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products